location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP w2448hc computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w2448hc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU912AA#ABB show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:38:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP w2448hc computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1200 pixels 16:10
  • - 3 ms 400 cd/m² 1000:1
  • - 130 W
Long product name HP w2448hc computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black :
The long product name of HP w2448hc computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", 16:10, 1920 x 1200, 400 cd/m2, 1000:1, 3ms, 160°/160°, HDMI, DVI-D, HDCP, VGA, 3x USB 2.0, 2 x 3W
More>>>
HP w2448hc computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
The official description of HP w2448hc computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP w2448hc - A world-class, stylish monitor boasting an integrated webcam, a fast response time, high contrast ratio, high resolution picture quality and ultimate flexibility.

Short summary description HP w2448hc computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
This short summary of the HP w2448hc computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP w2448hc, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 3 ms, Black

Long summary description HP w2448hc computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
This is an auto-generated long summary of HP w2448hc computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black based on the first three specs of the first five spec groups.

HP w2448hc. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 3 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
3 ms
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0,270 x 0,270 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
48 - 85 Hz
3D
No
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Built-in camera *
Yes
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ports & interfaces
HDMI ports quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
85 cm
Swivelling
Yes
Swivel angle range
0 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (without stand)
586 mm
Depth (without stand)
289 mm
Height (without stand)
500 mm
Weight (without stand)
9,8 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Certification
9241-3,7,8 VDT, ISO 13406-2, MPR-II, CISPR, VCCI, CE, FCC, UL, GOST, SABS, BNCI, SEMKO
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:43:19
Uk has collected 7 expert reviews for HP w2448hc computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2013-02-14 04:43:19
The HP W2448HC may be one of the most expensive monitors around, but from the moment you start to unpack it you see why, as HP has pulled out all the stops with this 24-inch TFT display. The large, black and silver monitor comes on its own integrated s...
Good Styling, Great images, Features...
Bad Expensive...
80%
digitalversus.com
Updated:
2013-02-14 04:43:19
HP describes the w2448hc as an elegant, world class screen, with a webcam included, rapid response times, high contrast quality, high image resolution quality and great flexibility. Design and spec are reminiscent of the w2408h which, you’ll remember...
Good Ergonomics...
Bad Default colour and black settings, Angle of vision from below is poor, dark, Blackghosting when overdrive is activated...
60%
goodgearguide.com.au
Updated:
2013-02-14 04:43:19
With an HDMI input and a built-in webcam, the HP w2448hc is clearly targeted at users after an all-purpose multimedia display. It is a 24in panel so it offers a sizeable amount of desktop space, and its design is pretty funky. We did find a few issues...
Good Sharp image, good contrast, HDMI connectivity, built-in webcam...
Bad Colours inaccurate on some presets, glossy finish is distracting, doesnt handle motion as well as a 3ms panel should...
Bottom line HPs w2448hc is a fairly good but not outstanding 24in panel. While its HDMI connectivity and built-in webcam are both boons, the glossy finish is extremely distracting and there are some colour issues that may annoy image quality purists...
70%
Country Distributor
United Kingdom 1 distributor(s)