location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6658AE ink cartridge 1 pc(s) Original Black, Cyan, Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6658AE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6658AE#ABB show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:01
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP C6658AE ink cartridge 1 pc(s) Original Black, Cyan, Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta
  • - 1 pc(s)
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP C6658AE ink cartridge 1 pc(s) Original Black, Cyan, Magenta :
The long product name of HP C6658AE ink cartridge 1 pc(s) Original Black, Cyan, Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dye, Black, Cyan, Magenta
More>>>
HP C6658AE ink cartridge 1 pc(s) Original Black, Cyan, Magenta:
The official description of HP C6658AE ink cartridge 1 pc(s) Original Black, Cyan, Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 58 Photo Inkjet Print Cartridge produces virtually grain-free 1 photos in HP 6 and 8-ink printing . The reliable, easy-to-install cartridge, proprietary inks, and HP papers work with your printer for true-to-life photos.

Short summary description HP C6658AE ink cartridge 1 pc(s) Original Black, Cyan, Magenta:
This short summary of the HP C6658AE ink cartridge 1 pc(s) Original Black, Cyan, Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6658AE, Black, Cyan, Magenta, Dye-based ink, Dye-based ink, 1 pc(s)

Long summary description HP C6658AE ink cartridge 1 pc(s) Original Black, Cyan, Magenta:
This is an auto-generated long summary of HP C6658AE ink cartridge 1 pc(s) Original Black, Cyan, Magenta based on the first three specs of the first five spec groups.

HP C6658AE. Colour ink type: Dye-based ink, Black ink type: Dye-based ink, Printing colours: Black, Cyan, Magenta, Quantity per pack: 1 pc(s)

Features
Black ink type
Dye-based ink
Colour ink type
Dye-based ink
Compatibility *
Deskjet 450cbi, 5550, 5551, 5552; Photosmart 7150, 7350, 7550; PSC 2105, 2108, 2110, 2115, 2150, 2210; Officejet 6110
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Black, Cyan, Magenta
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
-15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
114 mm
Package height
140 mm
Package weight
100 g
Other features
Package length
3,6 cm
Brand Image Product code Product Stock Price from
VALUE

Value Fotodruckpatrone f/ HP DeskJet 450C / 3650 / 3845 / 5100 / 5550 / 5600 / 5850 / 9600 ink cartridge
(show image)
16.11.5412 Fotodruckpatrone f/ HP DeskJet 450C / 3650 / 3845 / 5100 / 5550 / 5600 / 5850 / 9600 0.00
(excl. VAT)
0 (incl. VAT)