location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2012 120W Advanced Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2012 120W Advanced Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7E36AA#ABB show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:20:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2012 120W Advanced Docking Station Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Docking
  • - Ethernet LAN
  • - Cable lock slot
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP 2012 120W Advanced Docking Station Black :
The long product name of HP 2012 120W Advanced Docking Station Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2012 120W Advanced Docking Station
More>>>
HP 2012 120W Advanced Docking Station Black:
The official description of HP 2012 120W Advanced Docking Station Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP offers a full line of docking stations designed exclusively for select HP Business Notebook platforms so you can maintain the connectivity and comfort of your laptop at a fixed station.
- Simply insert your laptop into the dock until it clicks and you’re ready to go—without the hassle of rerouting cables or reconnecting the devices at your desk.
- Get convenient port replication and cord management, backward compatibility with legacy devices, room to grow with new technologies, an upgrade bay for additional storage, and battery charging on the connected notebook.
- USB 2.0 and 3.0 ports enable instant connection to your USB peripherals. USB 3.0 reduces the time required for data transmission (vs. USB 2.0), is backward compatible with USB 2.0, and is bi-directional.

Short summary description HP 2012 120W Advanced Docking Station Black:
This short summary of the HP 2012 120W Advanced Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2012 120W Advanced Docking Station, Docking, Black, Kensington, HP, 100-240 V, 50 - 60 Hz

Long summary description HP 2012 120W Advanced Docking Station Black:
This is an auto-generated long summary of HP 2012 120W Advanced Docking Station Black based on the first three specs of the first five spec groups.

HP 2012 120W Advanced Docking Station. Connectivity technology: Docking. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: HP. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 120 W. Width: 270,5 mm, Depth: 260 mm, Height: 66 mm. Dimensions (WxDxH): 270,5 x 260 x 66 mm, Power requirements: "Rated Voltage: 100 to 240 V; Rated Current: 2.5A rms; Line Frequency: 50 - 60 Hz", I/O ports: 4 USB 3.0 ports (Always-On); 2 USB 2.0 ports (1 Always-On, 1 powered); 1 eSATA adapter; 1 Line-in...

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
DVI-D ports quantity
2
Microphone in *
Yes
Headphone outputs *
1
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
DC-in jack
Yes
eSATA ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Optical drive included
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
LED indicators
Yes
Brand compatibility
HP
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
120 W
Weight & dimensions
Width
270,5 mm
Depth
260 mm
Height
66 mm
Weight
1,63 kg
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Manual
Yes
Other features
Dimensions (WxDxH)
270,5 x 260 x 66 mm
I/O ports
4 USB 3.0 ports (Always-On); 2 USB 2.0 ports (1 Always-On, 1 powered); 1 eSATA adapter; 1 Line-in jack; 1 Audio-out (headphone) jack; 2 DisplayPort; 1 VGA; 2 DVI-D; AC adapter connector with light; 1 Mouse connector; 1 Keyboard connector; 1 Parallel port; 1 Serial port; 1 Monitor stand port; 1 RJ-45 (network) jack
Power requirements
"Rated Voltage: 100 to 240 V; Rated Current: 2.5A rms; Line Frequency: 50 - 60 Hz"
Security management description
Supports the HP Docking Station Cable Lock, which gives you two security options: lock the docking station only (which also prevents access to the Advanced Docking Station drive bay); or lock both the docking station and your notebook for additional security. Also supports an industry standard notebook lock.
Expansion slots
SATA upgrade bay
Country Distributor
Polska 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)