location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother BP71GA3 photo paper A3 Blue, Red Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3 Glossy Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP71GA3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766658409 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother BP71GA3 photo paper A3 Blue, Red Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A3
  • - 260 g/m²
  • - Finish type: Gloss
  • - 20 sheets
  • - Blue, Red
Long product name Brother BP71GA3 photo paper A3 Blue, Red Gloss :
The long product name of Brother BP71GA3 photo paper A3 Blue, Red Gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3 Glossy Paper
More>>>
Brother BP71GA3 photo paper A3 Blue, Red Gloss:
The official description of Brother BP71GA3 photo paper A3 Blue, Red Gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

20 sheets, 260g/m2.
Brother paper is designed to work perfectly with our printers, giving you excellent results and value for money.

Short summary description Brother BP71GA3 photo paper A3 Blue, Red Gloss:
This short summary of the Brother BP71GA3 photo paper A3 Blue, Red Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Brother BP71GA3, Gloss, 260 g/m², A3, Blue, Red, 20 sheets, 265 µm

Long summary description Brother BP71GA3 photo paper A3 Blue, Red Gloss:
This is an auto-generated long summary of Brother BP71GA3 photo paper A3 Blue, Red Gloss based on the first three specs of the first five spec groups.

Brother BP71GA3. Finish type: Gloss, Media weight: 260 g/m², Paper size: A3. Width: 305 mm, Depth: 423 mm, Height: 6 mm. Package width: 318 mm, Package depth: 435 mm, Package height: 160 mm

Features
Paper size
A3
Product colour
Blue, Red
Finish type *
Gloss
Media weight *
260 g/m²
Sheets per pack
20 sheets
Printing media thickness
265 µm
Compatible products
Brother DCPJ4120DW, MFCJ4410DW, MFCJ4510DW, MFCJ470DW, MFCJ4420DW, MFCJ4620DW, MFCJ5320DW, MFCJ5620DW, MFCJ5720DW, MFC5890CN, MFC5895CW, MFCJ5910DW, DCP6690CW, MFC6490CW, MFCJ6510DW, MFCJ6520DW, MFCJ6710DW, MFCJ6720DW, MFC6890CDW, MFCJ6910DW, MFCJ6920DW, MFCJ4410DW, MFCJ4510DW
Weight & dimensions
Width
305 mm
Depth
423 mm
Height
6 mm
Weight
723 g
Packaging data
Package width
318 mm
Package depth
435 mm
Package height
160 mm
Package weight
850 g
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)