location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Multipurpose Paper-500 sht/A4/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipurpose Paper-500 sht/A4/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP225
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 23:39:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Multipurpose Paper-500 sht/A4/210 x 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - A4 (210x297 mm)
  • - 80 g/m²
  • - 500 sheets
  • - White
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Multipurpose Paper-500 sht/A4/210 x 297 mm :
The long product name of HP Multipurpose Paper-500 sht/A4/210 x 297 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipurpose Paper-500 sht/A4/210 x 297 mm
More>>>
HP Multipurpose Paper-500 sht/A4/210 x 297 mm:
The official description of HP Multipurpose Paper-500 sht/A4/210 x 297 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For home & office users who need a premium versatile paper for their everyday printing jobs.

Short summary description HP Multipurpose Paper-500 sht/A4/210 x 297 mm:
This short summary of the HP Multipurpose Paper-500 sht/A4/210 x 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Multipurpose Paper-500 sht/A4/210 x 297 mm, Universal, A4 (210x297 mm), 500 sheets, 80 g/m², White, Enterprise

Long summary description HP Multipurpose Paper-500 sht/A4/210 x 297 mm:
This is an auto-generated long summary of HP Multipurpose Paper-500 sht/A4/210 x 297 mm based on the first three specs of the first five spec groups.

HP Multipurpose Paper-500 sht/A4/210 x 297 mm. Recommended usage: Universal, Paper size: A4 (210x297 mm), Sheets per pack: 500 sheets. Width: 210 mm, Depth: 50 mm, Height: 297 mm. Master (outer) case weight: 12,5 g, Quantity per master (outer) case: 5 pc(s). Quantity per pack: 1 pc(s)

Features
Recommended usage *
Universal
Paper size *
A4 (210x297 mm)
Sheets per pack *
500 sheets
Product colour
White
Media weight *
80 g/m²
HP segment
Enterprise
Weight & dimensions
Width
210 mm
Depth
50 mm
Height
297 mm
Weight & dimensions
Package width
210 mm
Package depth
297 mm
Package height
50 mm
Package weight
2,5 kg
Logistics data
Master (outer) case weight
12,5 g
Quantity per master (outer) case
5 pc(s)
Other features
Quantity per pack
1 pc(s)
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)