location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX150 S6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1506SP050FR
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3110 3 GHz
  • - 2 GB 800 MHz DDR2-SDRAM
  • - Tower (5U)
Long product name Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM :
The long product name of Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primergy TX150 S6 - Intel Xeon E3110 (2C, 3.00 GHz, SLC: 6 MB, 1333 MHz, 65 W), 2 GB PC2-6400 (unbufferd DIMM DDR2 800 ECC), no HDD SATA ( Serial ATA-300 ) Hot-swap 3.5", DVD±RW (±R DL), Gigabit Ethernet, Tower 5U
More>>>
Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:
The official description of Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PRIMERGY TX150 S6 tower server delivers new levels of energy efficient performance with Quad-Core Intel® Xeon® Processor 3200 series. This is achieved with a 1066 MHz FSB clock rate and with Intel’s new state-of-the-art multi-core optimized microarchitecture.
A server with this processor proves to be a particularly powerful system that can respond quickly to your requirements. Enhance your efficiency when it comes to simultaneous execution of multiple applications and downloading mass data. The processor with the Intel® 3100 chipset also supports virtualization and EM64 technology. This sixth-generation tower server combines high performance with low noise. The 3.5-inch SAS or SATA or 2.5-inch SAS hot-plug hard disks can be replaced easily while the server is in operation. High data security is offered thanks to built-in RAID 1 functionality and an optional ibutton RAID 5 implementation for SATA or a modular RAID for SAS configurations. The standard iRMC S2 (integrated Remote Management Controller) offers enhanced system management and graphics based on IPMI 2.0 technology, and the redundant power supply module further increases operational reliability. Dual-Core Intel® Xeon® Processor and an even more power saving Intel® Celeron® Processor round off the offering alternatively.

Short summary description Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150 S6, 3 GHz, E3110, 2 GB, DDR2-SDRAM, Serial ATA, Tower (5U)

Long summary description Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150 S6. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: E3110. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Hard drive size: 3.5", Hard drive interface: Serial ATA. Redundant power supply (RPS) support. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
E3110
Processor frequency *
3 GHz
Processor cores
2
Processor cache
6 MB
Motherboard chipset
Intel® 3210
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Processor front side bus
1333 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
45 nm
Processor threads
2
Processor operating modes
64-bit
Stepping
C0
FSB Parity
No
Bus type
FSB
Processor codename
Wolfdale
Tcase
72,4 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SLAPM
Embedded options available
No
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
9
Processing Die size
107 mm²
Processor system type
Up
Processor core voltage (AC)
1.225 - 0.956 V
Processor series
Intel Xeon 3100 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
800 MHz
Maximum internal memory *
8 GB
Storage
Hard drive interface
Serial ATA
Hard drive size
3.5"
RAID levels
1, 10
Hot-swap
Yes
Network
Network ready
Yes
Supported network protocols
10/100/1000 Base-T(X)
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
5
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
PCI slots
3
Design
Chassis type *
Tower (5U)
Performance
Performance management
ServerView
Noise level
26 dB
Software
Compatible operating systems *
Microsoft Windows Server 2003 Web Edition, Microsoft Windows Small Business Server 2003 Standard Ed, SuSE Linux Enterprise Server 9 for x86/AMD64/Intel EM64T, Red Hat Enterprise Linux 4, Microsoft Windows Server 2003 R2 Enterprise Edition, Microsoft Windows Server 2003 R2 Standard Edition, Microsoft Windows Server 2003 R2 Enterprise x64 Edition, Microsoft Windows Server 2003 R2 Standard x64 Edition, Red Hat Enterprise Linux 4 for Intel EM64T, SuSE Linux Enterprise Server 9 for x86
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
34694
Power
Power requirements
100 - 240 V, 50 - 60 Hz
Redundant power supply (RPS) support *
Yes
Certificates
Certification
CE, FCC Class A certified, EN 60950, EN 61000-3-2, IEC 60950, EN 61000-3-3, EN55024, EN55022 Class A, UL 60950 Third Edition, CB, EN300-386, CSA C22.2 No. 60950 Third Edition
Weight & dimensions
Width
205 mm
Depth
605 mm
Height
444 mm
Weight
28 kg
Other features
I/O ports
1 x service LAN iRMC S2 (10/100 Mbit/s)
Disk array controller
Serial ATA-300