location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTS3270/05 home cinema system 5.1 channels 420 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS3270/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS3270/05
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2021 16:59:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTS3270/05 home cinema system 5.1 channels 420 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 420 W 5.1 channels
  • - DTS, Dolby Digital, Dolby Pro Logic II
  • - Progressive scan
  • - 60 dB Equalizer MP3 bit rates: 32 - 256 Kbit/s
  • - FM radio Radio Data System (RDS)
  • - Karaoke 40 - 20000 Hz
Long product name Philips HTS3270/05 home cinema system 5.1 channels 420 W Black :
The long product name of Philips HTS3270/05 home cinema system 5.1 channels 420 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12bit, 108MHz, Progressive scan, 420 W, HDMI 1080p, Dolby Digital, Dolby Prologic II
More>>>
Philips HTS3270/05 home cinema system 5.1 channels 420 W Black:
The official description of Philips HTS3270/05 home cinema system 5.1 channels 420 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DTS, Dolby Digital and Pro Logic II surround sound
A built-in DTS and Dolby Digital decoder eliminates the need for an external decoder by processing all six channels of audio information to provide a surround sound experience and an astoundingly natural sense of ambience and dynamic realism. Dolby Pro Logic II provides five channels of surround processing from any stereo source.

HDMI 1080p upscales to high definition for sharper pictures
HDMI 1080p upscaling delivers images that are crystal clear. Movies in standard definition can now be enjoyed in true high definition resolution - ensuring more details and more true-to-life pictures. Progressive Scan (represented by "p" in "1080p") eliminates the line structure prevalent on TV screens, again ensuring relentlessly sharp images. To top it off, HDMI makes a direct digital connection that can carry uncompressed digital HD video as well as digital multi-channel audio, without conversions to analogue - delivering perfect picture and sound quality, completely free from noise.

EasyLink to control all HDMI CEC devices via a single remote
EasyLink lets you control multiple devices like DVD players, Blu-ray players, TVs etc. with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC-enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

Hi-Speed USB 2.0 Link plays video/music from USB flash drives
The Universal Serial Bus or USB is a protocol standard that is conveniently used to link PCs, peripherals and consumer electronic equipment. Hi-Speed USB devices have a data transfer rate of up to 480 Mbps - up from the 12 Mbps in original USB ones. With Hi-Speed USB 2.0 Link, all you have to do is plug in your USB device, select the movie, music or photo and play away.

DivX Ultra Certified for enhanced playback of DivX videos
With DivX support, you can enjoy DivX encoded videos in the comfort of your living room. The DivX media format is an MPEG4-based video compression technology that enables you to save large files such as movies, trailers and music videos on media, e.g. CD-R/RW and DVD recordable discs. DivX Ultra merges DivX playback with great features including integrated subtitles, multiple audio languages, multiple tracks and menus into one convenient file format.

Plays WMV, DivX, WMA, MP3 and JPEG digital camera photos
Play virtually any media format you want - whether they are WMV, DivX, MP3s or JPEGs. Experience the unbeatable convenience of great playability and the luxury of sharing media files on your TV or home theatre system - in the comfort of your living room.

Plays CD, (S)VCD, DVD, DVD+R/RW, DVD-R/RW, DVD+R DL
Play virtually any disc you want - whether they are CDs, (S)VCDs, DVDs, DVD+R, DVD-R, DVD+RW, DVD-RW or DVD+R DL. Experience unbeatable flexibility and the convenience of playing all your discs on the one device.

Advanced Class D Amplifier for compact, powerful sound

Multiple digital inputs for quality sound from other sources

Short summary description Philips HTS3270/05 home cinema system 5.1 channels 420 W Black:
This short summary of the Philips HTS3270/05 home cinema system 5.1 channels 420 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTS3270/05, Blu-Ray player, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, DIVX, MPEG1, MPEG2, MPEG4, WMV, NTSC, PAL, 5.1 channels, 420 W

Long summary description Philips HTS3270/05 home cinema system 5.1 channels 420 W Black:
This is an auto-generated long summary of Philips HTS3270/05 home cinema system 5.1 channels 420 W Black based on the first three specs of the first five spec groups.

Philips HTS3270/05. Optical disc player type: Blu-Ray player, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: DIVX, MPEG1, MPEG2, MPEG4, WMV, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 420 W, Audio decoders: DTS, Dolby Digital, Dolby Pro Logic II. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Video
Video formats supported *
DIVX, MPEG1, MPEG2, MPEG4, WMV
Analog signal format system
NTSC, PAL
Progressive scan
Yes
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
420 W
Audio decoders *
DTS, Dolby Digital, Dolby Pro Logic II
Signal-to-Noise Ratio (SNR)
60 dB
Audio formats supported
MP3, WMA
Equalizer
Yes
Sound enhancement technology
Yes
MP3 bit rates
32 - 256 Kbit/s
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
4 Ω
Satellite speakers
Satellite speaker type
3-way
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
8 Ω
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer driver diameter (imperial)
16,5 cm (6.5")
Subwoofer frequency range
40 - 150 Hz
Subwoofer impedance
4 Ω
Ports & interfaces
Number of HDMI outputs
1
SCART ports quantity
1
USB ports quantity *
1
USB version
2.0
Composite video out
1
Ports & interfaces
FM antenna
Yes
Digital audio coaxial in
1
Digital audio optical in
1
Power
Power consumption (typical)
80 W
Power consumption (standby)
1 W
AC input frequency
50 Hz
AC input voltage
230 V
Weight & dimensions
Main unit dimensions (WxDxH)
360 x 331 x 57 mm
Main unit weight
2,87 kg
Center speaker dimensions (WxDxH)
100 x 100 x 75 mm
Center speaker weight
660 g
Subwoofer dimensions (WxDxH)
123 x 369 x 310 mm
Subwoofer weight
3,85 kg
Packaging data
Package width
567 mm
Package depth
395 mm
Package height
298 mm
Package weight
11 kg
Packaging content
Handheld remote control
Yes
Cables included
SCART
Batteries included
Yes
Other features
Surround speaker weight
390 g
Centre speaker driver diameter
7,62 cm (3")
Satellite speaker driver diameter
7,62 cm (3")
Set weight
2,87 kg
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Product colour *
Black
Karaoke *
Yes
Slideshow
Yes
Frequency range
40 - 20000 Hz
Night mode
Yes
Equalizer modes
Active, Classic, Game, Lounge, Rock