Seagate logo

Seagate Constellation ES.3 3TB internal hard drive 7200 RPM 128 MB 3.5" Serial ATA III

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118407
Info modified on:
14 Apr 2024, 05:57:44
Warranty:
5 years
Long product name Seagate Constellation ES.3 3TB internal hard drive 7200 RPM 128 MB 3.5" Serial ATA III:

Constellation® ES.3 3TB, 7200rpm, 128MB, SATA 6Gb/s

Seagate Constellation ES.3 3TB internal hard drive 7200 RPM 128 MB 3.5" Serial ATA III:

The Seagate® Constellation® ES.3 enterprise HDD delivers the scalability that data centres need to meet their demanding growth of unstructured data reliably.

- Highest-capacity enterprise drive, up to 4TB for maximum density server and storage solutions
- Perfect for reliable, 24×7 bulk data storage
- Predictable 7,200-rpm performance even in the most rugged multi-drive SAS or SATA environments
- Best-in-class energy efficiency with low power and cooling requirements

Short summary description Seagate Constellation ES.3 3TB internal hard drive 7200 RPM 128 MB 3.5" Serial ATA III:

Seagate Constellation ES.3 3TB, 3 TB, 7200 RPM, 128 MB, 3.5", Serial ATA III

Long summary description Seagate Constellation ES.3 3TB internal hard drive 7200 RPM 128 MB 3.5" Serial ATA III:

Seagate Constellation ES.3 3TB. Hard drive capacity: 3 TB, Hard drive speed: 7200 RPM, Ukuran buffer drive penyimpanan: 128 MB, Hard drive size: 3.5", Interface: Serial ATA III

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.