location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Omni 27-1201ed Intel® Core™ i5 i5-3330S 68,6 cm (27") 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB HDD Windows 8 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omni
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-1201ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3T40EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 17:43:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Omni 27-1201ed Intel® Core™ i5 i5-3330S 68,6 cm (27") 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB HDD Windows 8 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver 230 W
  • - Intel® Core™ i5 i5-3330S 2,7 GHz
  • - 68,6 cm (27") Full HD 1920 x 1080
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 2 TB HDD DVD Super Multi
  • - 2 GB Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 8 64-bit
More>>>
Short summary description HP Omni 27-1201ed Intel® Core™ i5 i5-3330S 68,6 cm (27") 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB HDD Windows 8 Black, Silver:
This short summary of the HP Omni 27-1201ed Intel® Core™ i5 i5-3330S 68,6 cm (27") 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB HDD Windows 8 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Omni 27-1201ed, 68,6 cm (27"), Full HD, Intel® Core™ i5, 6 GB, 2 TB, Windows 8

Long summary description HP Omni 27-1201ed Intel® Core™ i5 i5-3330S 68,6 cm (27") 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB HDD Windows 8 Black, Silver:
This is an auto-generated long summary of HP Omni 27-1201ed Intel® Core™ i5 i5-3330S 68,6 cm (27") 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB HDD Windows 8 Black, Silver based on the first three specs of the first five spec groups.

HP Omni 27-1201ed. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3330S
Processor cores
4
Processor threads
4
Processor boost frequency
3,2 GHz
Processor frequency *
2,7 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i5-3300 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
69,1 °C
CPU multiplier (bus/core ratio)
27
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Number of storage drives installed
1
Number of hard drives installed
1
Hard drive speed
7200 RPM
Hard drive interface
SATA II
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
Beats Audio
Camera
Built-in camera *
Yes
Optical drive
Optical drive interface
SATA
Disc types supported
CD, DVD
LightScribe
No
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black, Silver
Wall mountable
Yes
Country of origin
China
Performance
Motherboard chipset
Intel® H61
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Bundled software
Microsoft App Store; Microsoft Windows Live Essentials; Microsoft Internet Explorer; Beats Audio-console; CyberLink PowerDVD; HP Connected Remote; HP Connected Photo; Skype; HP Connected Music
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65510
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width (with stand)
651 mm
Depth (with stand)
212,8 mm
Height (with stand)
502 mm
Weight (with stand)
14,5 kg
Package weight
21,6 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Other features
Graphics card family
Intel, NVIDIA
AC adapter output current
11,8 A
Package dimensions (WxDxH)
789 x 284 x 610,8 mm
Power auto-sensing
Yes
Storage drive interface
Serial ATA II
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 02:17:58
Uk has collected 38 expert reviews for HP Omni 27-1201ed Intel® Core™ i5 i5-3330S 68.6 cm (27") 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB HDD Windows 8 Black, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2013-11-09 02:17:57
As of today, the HP website shows four variations of the Omni 27. The more expensive models give you things like bigger processors, more RAM, slightly better graphics cards and HDMI ports. In our opinion, the Omni 27-1180ea (with an Intel Core i7, 6 GB...
Good Decent processor power, Quiet, Low risk of overheating, Good quality keyboard and mouse...
Bad Not ideal for gaming (but see inset), Screen resolution far below the competition, Speakers and headphone signal in need of revision, Colours lack accuracy (delta E of 5.2)...
Bottom line With the standard specs reviewed here, the Omni 27 just looks like another 27" TouchSmart that can't compete with Asus' and Apple's models. Where the Omni 27 starts to get interesting is when you look into the optimised versions with added options...
80%
channelnews.com.au
Updated:
2013-11-09 02:17:57
The all in one PC has metamorphosed from a dreary home office essential into a device that's versed in top-notch multimedia. Up until now, Apple's iMac has dominated the 27" segment, motivating customers to abandon the Windows operating system for Apple's...
Good Stylish; stunning screen; exceptional build quality.
Bad Graphics card not the best; Keyboard takes some time to get used to...
0%
smarthouse.com.au
Updated:
2013-11-09 02:17:57
Right from the start, HP's Omni 27 is already endowed with a competitive advantage as it runs Microsoft Windows. Despite the rising popularity of Apple's OS X, Windows remains the dominant OS and still benefits from unwavering software (and hardware) s...
Good Stylish; stunning screen; exceptional build quality.
Bad Graphics card not the best; Keyboard takes some time to get used to.
80%
goodgearguide.com.au
Updated:
2013-11-09 02:17:57
The HP Omni27 is well equipped in the CPU, RAM and hard drive departments, sporting a 2.8GHz Intel Core i7-2600S, 8GB of DDR3 RAM and a 2TB 7200RPM SATA drive, but stumbles in graphics with a middling AMD Radeon HD 6550A with 2GB of memory. Putting...
Good Excellent build quality and features, Great screen, powerful specifications, HDMI input (with Game mode)...
Bad Graphics card is mediocre, Loaded with HP bloatware...
Bottom line If you love the look of a new iMac, but don't want to change away from Windows, HP's Omni27 is a near-perfect solution. It's big, pretty and powerful with few flaws...
85%
pcadvisor.co.uk
Updated:
2013-11-09 02:17:57
Initially the HP Omni 27 desktop took my breath away. Seriously, when I first saw it sitting in our Test Centre, I was absolutely taken by its gorgeous, edge-to-edge glass 27-inch screen. The rest of the design leaves a little to be desired, but this s...
Bottom line If you're looking for a beautiful, big-screen all-in-one that's not a Mac, the HP Omni 27 is a very appealing choice...
80%
chip.com.my
Updated:
2016-12-01 11:54:32
As far as All-in-One desktop computers go, the larger is certainly the better. And you can't just slap on the biggest screen and claim the crown; you'd have to encompass every aspect that makes an AIO a good AIO — namely, the specs, audio and display qual...
Good Large, brilliant display, Great audio, Good performance...
Bad Rather reflective screen...
Bottom line The HP Omni 27 is a big machine with a big heart. As a device of both work and entertainment value, it provides good performance over a large, bright display and excellent audio. Truly, an omnipotent All-in-One desktop computer.(previously published in i...
0%