location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson B-500DN inkjet printer Colour 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson B-500DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA03211
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Epson B-500DN inkjet printer Colour 5760 x 1440 DPI A4 :
The long product name of Epson B-500DN inkjet printer Colour 5760 x 1440 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Inkjet B-500DN / 37ppm / A4 / USB / 650 sheets paper capacity
More>>>
Epson B-500DN inkjet printer Colour 5760 x 1440 DPI A4:
The official description of Epson B-500DN inkjet printer Colour 5760 x 1440 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B-500DN’s suitability for a broad range of printing applications is enhanced due to its high speed. Capable of producing mono or colour prints at 37 pages per minute in draft quality, and up to 33 pages per minute at laser-like quality, the B-500DN is capable of handling the most demanding workloads. In line with other high-performance business printers, the B-500DN has two paper sources, which offer a combined capacity of 650 sheets of paper, and duplex printing is offered as standard. The printer is also equipped with high-yield individual ink tanks capable of up to 8000 pages between replacements, helping to ensure large print runs can be rapidly completed without interruption.

Reliability is another key attribute of the B-500DN making it suitable for demanding business usage. Epson’s Micro Piezo© print head features an Auto Nozzle check system that ensures optimum performance every time. The printer also incorporates technology that prevents double feeding of paper helping to ensure continuous functionality. The B-500DN is made from high quality materials that allow a maximum print volume of 20,000 pages per month.

The B-500DN supports a broad range of media from standard paper to art papers, card, and with Epson’s Micro Piezo© print head being a non-contact technology, the wear and tear caused by dirty or poor quality paper is eliminated. This makes the printer suitable for a broad range of business and public sector applications in addition to document printing including retail uses ranging from printing price labels to point of sale items, education uses such as printing art and design work and healthcare uses such as printing X-rays on paper. The use of Epson’s DuraBrite Ultra Inks ensures an excellent quality of print even on plain paper and also means that print-jobs are water and smudge resistant, further expanding the printer’s broad range of applications.

The B-500DN is ideal for shared use amongst workgroups and within smaller businesses due to its network capability, which comes as standard. The printer can also be connected to individual computers or servers via high-speed USB 2.0.

Epson B-500DN key features summary:

- Colour printing at the same cost as a monochrome laser:
- Cost per page – mono £0.0047 (0.47 pence);
- Cost per page – colour £0.0189 (1.89 pence);
- Speed: Up to 37ppm in draft mode and up to 33ppm in standard mode.
- No warm-up time, First Page Out Time below 3 sec.
- Yield: Up to 8,000 pages Black cartridge and 7,000 pages Colour cartridges.
- 2 paper sources, up to 650 sheets paper capacity, and Duplex unit as standard.
- Reliable: Up to 20,000 pages per month.
- High Speed USB and Network Connectivity.

Short summary description Epson B-500DN inkjet printer Colour 5760 x 1440 DPI A4:
This short summary of the Epson B-500DN inkjet printer Colour 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson B-500DN, Colour, 5760 x 1440 DPI, A4, 20000 pages per month, 91 ppm, Duplex printing

Long summary description Epson B-500DN inkjet printer Colour 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson B-500DN inkjet printer Colour 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson B-500DN. Colour, Maximum duty cycle: 20000 pages per month. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 91 ppm. Duplex printing

Features
Duplex printing *
Yes
Colour *
Yes
Maximum duty cycle *
20000 pages per month
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
91 ppm
Time to first page (black, normal)
3 s
Input & output capacity
Total input capacity *
650 sheets
Auto document feeder (ADF) input capacity
150 sheets
Paper handling
Standard media sizes
DIN A4
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal
Performance
Internal memory *
32 MB
Sound power level (printing)
55,3 dB
Sound power level (standby)
12,6 dB
Design
Market positioning *
Home & office
Country of origin
Indonesia
System requirements
Compatible operating systems
-Windows 98/Me/2000/XP/Vista/Server 2003/XP x64/Vista x64/Server 2003 x64 -Citrix Presentation Server 4.5 Platinum
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
10,7 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
565 mm
Package depth
565 mm
Package height
410 mm
Package weight
13,7 kg
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,2 m
Quantity per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,2 m
Quantity per pallet
10 pc(s)
Other features
Dimensions (WxDxH)
480 x 420 x 312 mm
Print technology
Inkjet
Interface
USB 2.0
Ink drop
3,0 pl
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:07:56
Uk has collected 7 expert reviews for Epson B-500DN and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 08:07:56
Epson makes a good case for the B-500DN to be considered against colour office lasers. It costs roughly the same to buy, is much cheaper and easier to run, has a fair turn of speed, gives good text and graphics and excellent photos. It might look a bi...
0%
alphr.com
Updated:
2011-09-26 08:07:56
Small businesses with only an occasional urge for colour printing can find themselves paying a premium as the costs per page for most colour laser printers can be prohibitively high for infrequent use. However, Epson's latest Business Inkjet B-500DN cl...
Bottom line Printing costs may be impressive but their quality is less so - entry level laser rivals can breathe easy again...
50%
expertreviews.co.uk
Updated:
2011-09-26 08:07:56
Several manufacturers claim that business inkjets will soon rival their laser counterparts for cost, speed and quality. Epsons B-500DN is one of the latest. Its designed for heavy use, with a maximum monthly duty cycle of 20,000 pages. Once connec...
100%
Country Distributor
United Kingdom 1 distributor(s)