location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSC30001 laptop spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSC30001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSC30001
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 15:35:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MSC30001 laptop spare part Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display
  • - Brand compatibility: HP Pavilion dv6-3000, Pavilion dv6-6000, Presario CQ56-100
  • - 39,6
  • - 1 pc(s)
Warranty: 6 months
Long product name CoreParts MSC30001 laptop spare part Display :
The long product name of CoreParts MSC30001 laptop spare part Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" LED WXGA HD Glossy, 1366x768
More>>>
Short summary description CoreParts MSC30001 laptop spare part Display:
This short summary of the CoreParts MSC30001 laptop spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSC30001, Display, 39,6 cm (15.6"), HD, HP, Pavilion dv6-3000, Pavilion dv6-6000, Presario CQ56-100

Long summary description CoreParts MSC30001 laptop spare part Display:
This is an auto-generated long summary of CoreParts MSC30001 laptop spare part Display based on the first three specs of the first five spec groups.

CoreParts MSC30001. Type: Display. Display diagonal: 39,6 cm (15.6"), HD type: HD. Brand compatibility: HP, Compatibility: Pavilion dv6-3000, Pavilion dv6-6000, Presario CQ56-100

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MSC35882 laptop spare part Display
(show image)
MSC35882 MSC35882 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC35881 laptop spare part Display
(show image)
MSC35881 MSC35881 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC35880 laptop spare part Display
(show image)
MSC35880 MSC35880 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC35804 laptop spare part Display
(show image)
MSC35804 MSC35804 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC35650 laptop spare part Display
(show image)
MSC35650 MSC35650 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC30219, LTN156AT24-P02 Display
(show image)
MSC30219 MSC30219, LTN156AT24-P02 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC30172, LTN156AT05-H01 Display
(show image)
MSC30172 MSC30172, LTN156AT05-H01 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC33176 laptop spare part Display
(show image)
MSC33176 MSC33176 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 15.6" LED WXGA HD
(show image)
MSC32182 15.6" LED WXGA HD 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC90007 laptop spare part Display
(show image)
MSC90007 MSC90007 0.00
(excl. VAT)
0 (incl. VAT)