location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-40M86BX/XEC/KIT2 101,6 cm (40") Full HD Black 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-40M86BX/XEC/KIT2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-40M86BX
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE-40M86BX/XEC/KIT2 101,6 cm (40") Full HD Black 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101,6 cm (40") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 550 cd/m² 8 ms
  • - 240 W
Long product name Samsung LE-40M86BX/XEC/KIT2 101,6 cm (40") Full HD Black 550 cd/m² :
The long product name of Samsung LE-40M86BX/XEC/KIT2 101,6 cm (40") Full HD Black 550 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung LE-40M86B with 15,000:1 dynamic contrast ratio, 40" screen size, 1920 x 1080 resolution
More>>>
Samsung LE-40M86BX/XEC/KIT2 101,6 cm (40") Full HD Black 550 cd/m²:
The official description of Samsung LE-40M86BX/XEC/KIT2 101,6 cm (40") Full HD Black 550 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- For the ultimate viewing experience this year Samsung introduces the M8 LCD range. The M8 with its resolution of 1920 x 1080 ensures you will be watching the very best pictures possible when viewing Blu Ray or playing 1080p gaming machines. The M8 also has 3 HDMI sockets, 1 placed on the side of the panel for ease of use. The M8 range is packed with features to ensure outstanding picture quality, Super Clear Panel, Movie Plus, Wide Colour Enhancer and Game Mode are just some of the features that ensures the M8 range offers the ultimate viewing experience.
full HD 1080p deliverers crisp detail expression
- The M8 series is the new full HD 1080p LCD TV, offering you the highest definition you can get out of a TV. With Full HD 1080p, you can get an enhanced resolution twice that of HD picture quality due to 1.5x more scanning lines than HDTV. More scanning lines means more pixels which are needed to create details in pictures. You can enhance your Full HD-1080p experience by connecting your TV to Blu-Ray Disc, PS3, and HD DVDs. They all support the Full HD-1080p mode. Your TV can even scale up your SD/HD video sources to 1080p output bringing you the clearest clear pictures beyond your imagination.
15,000:1 dynamic contrast ratio
- The more colour steps between the darkest and the brightest, the higher contrast ratio can be achieved. Making the dark colour darker at best, SAMSUNG’s LCD TV achieves highest contrast ratio (dynamic contrast).
3 HDMI
- High-Definition Multimedia Interface (HDMI) enables simple and easy connection of digital devices with a single cable that transfers uncompressed audio and visual contents without data loss. SAMSUNG LCD TV offers three HDMI for AV enthusiasts to connect with various appliances, such as a home theatre, DVDP, Game console, Blu-Ray, and digital camera.
Anynet+ (HDMI-CEC)
- As CEC means Consumer Electronic Control, CEC system intelligence carries device control functions between all connected HDMI (CEC enabled) A/V devices. When you connect A/V devices like BD player, AV receiver, Home theatre with HDMI cable, you can control all of them with one-touch control and a single remote control.

Short summary description Samsung LE-40M86BX/XEC/KIT2 101,6 cm (40") Full HD Black 550 cd/m²:
This short summary of the Samsung LE-40M86BX/XEC/KIT2 101,6 cm (40") Full HD Black 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-40M86BX/XEC/KIT2, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LE-40M86BX/XEC/KIT2 101,6 cm (40") Full HD Black 550 cd/m²:
This is an auto-generated long summary of Samsung LE-40M86BX/XEC/KIT2 101,6 cm (40") Full HD Black 550 cd/m² based on the first three specs of the first five spec groups.

Samsung LE-40M86BX/XEC/KIT2. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
101,6 cm (40")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
550 cd/m²
Response time
8 ms
Contrast ratio (dynamic)
15000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Auto channel search
Yes
Audio
RMS rated power *
20 W
Audio system
A2 / NICAM
Design
Product colour *
Black
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
Yes
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Composite video out
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
2
RS-232 ports
1
Ports & interfaces
SCART ports quantity
2
RF ports quantity
1
S-Video inputs quantity
1
S-Video outputs quantity
1
HDMI ports quantity *
2
Component video (YPbPr/YCbCr) out
1
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
240 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
971 mm
Depth (with stand)
300 mm
Height (with stand)
687 mm
Weight (with stand)
20,7 kg
Width (without stand)
971 mm
Depth (without stand)
87,2 mm
Height (without stand)
628 mm
Weight (without stand)
17,4 kg
Package dimensions (WxDxH)
1080 x 385 x 802 mm
Packaging data
Package weight
26,4 kg
Packaging content
Handheld remote control
Yes
Remote control type
TM87C
Other features
Display
LCD
Integrated clock
Yes