Leitz logo

Leitz 53270095 desk tray/organizer Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78748
Info modified on:
19 Apr 2023, 13:29:55
Long product name Leitz 53270095 desk tray/organizer Black:

Letter Tray Rack, Black

Leitz 53270095 desk tray/organizer Black:

Stable and flexible filing system. Consisting of 3 Plus letter trays Standard in a rack with a top lid.

Features:

- Allows individual letter trays to be removed without affecting the overall stack
- The space between the racks increases the letter tray's capacity
- Desk scratching prevented by non-slip rubber feet on base module

Short summary description Leitz 53270095 desk tray/organizer Black:

Leitz 53270095, Black, A4, 3 drawer(s), Letter, 285 x 315 x 355 mm, 2,2 kg

Long summary description Leitz 53270095 desk tray/organizer Black:

Leitz 53270095. Product colour: Black, ISO A-series sizes (A0...A9): A4, Number of drawers: 3 drawer(s). Dimensions (WxDxH): 285 x 315 x 355 mm, Weight: 2,2 kg

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.