Rexel logo

Rexel Centor Purple

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39162
Info modified on:
14 Apr 2023, 21:09:32
Bullet Points Rexel Centor Purple:
  • - Compact, lightweight stapler for stapling up to 25 sheets of paper (80gsm)
  • - Cushioned finger grips and soft-feel rubber cap for effortless single handed use
  • - Tilts backward to maximise correct stapling technique
  • - Stands upright on your desk or can sit like a traditional stapler
  • - Staples 2-20 sheets with No. 56 (26/6) staples and up to 25 sheets with No. 16 (24/6) staples
  • - Top loading refill mechanism making it quick and easy to refill staples
  • - Rotating anvil allows for pinning, tacking and permanent stapling
  • - Features a 65mm paper insertion depth for flexible stapling
Warranty:
5 year
Long product name Rexel Centor Purple:

Centor Half Strip 25 Sheet Metal Stapler

Short summary description Rexel Centor Purple:

Rexel Centor, 25 sheets, Purple, 7,3 cm, Top, Parallel, 210 staples

Long summary description Rexel Centor Purple:

Rexel Centor. Stapling capacity: 25 sheets, Product colour: Purple, Throat depth: 7,3 cm. Weight: 220 g. Package dimensions (WxDxH): 62 x 45 x 185 mm, Package width: 62 mm, Package depth: 45 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.