location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 6388B001 ink cartridge 1 pc(s) Original Standard Yield Photo cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-42PC Photo Cyan Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6388B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999901824
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 6388B001 ink cartridge 1 pc(s) Original Standard Yield Photo cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every toner ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon 6388B001 ink cartridge 1 pc(s) Original Standard Yield Photo cyan :
The long product name of Canon 6388B001 ink cartridge 1 pc(s) Original Standard Yield Photo cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLI-42PC Photo Cyan Ink Cartridge
More>>>
Canon 6388B001 ink cartridge 1 pc(s) Original Standard Yield Photo cyan:
The official description of Canon 6388B001 ink cartridge 1 pc(s) Original Standard Yield Photo cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ChromaLife100+ dye-based ink range delivers stunning quality and vibrant photos in colour and monochrome. The 13ml photo cyan ink tank allows you to print up to 292 photos in 10x15cm or 60 in A3+ size at ISO/IEC 24711† standard.

Short summary description Canon 6388B001 ink cartridge 1 pc(s) Original Standard Yield Photo cyan:
This short summary of the Canon 6388B001 ink cartridge 1 pc(s) Original Standard Yield Photo cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 6388B001, Standard Yield, Photo cyan, Dye-based ink, 1 pc(s), 292 pages

Long summary description Canon 6388B001 ink cartridge 1 pc(s) Original Standard Yield Photo cyan:
This is an auto-generated long summary of Canon 6388B001 ink cartridge 1 pc(s) Original Standard Yield Photo cyan based on the first three specs of the first five spec groups.

Canon 6388B001. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 292 pages, Printing colours: Photo cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
Canon PIXMA PRO-100
Quantity per pack *
1 pc(s)
Colour ink page yield *
292 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colours *
Photo cyan
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Other features
Page yield footnote
10x15cm, ISO/IEC 24734
Brand Image Product code Product Stock Price from
Canon 0621B029 ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow Canon 0621B029 ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
(show image)
0621B029 CLI-8 C/M/Y Colour Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)