location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HDACFM cable gender changer Mini HDMI HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini HDMI to HDMI Adapter - 4K High Speed HDMI Adapter - 4K 30Hz Ultra HD High Speed HDMI Adapter - HDMI 1.4 - Gold Plated Connectors - UHD Mini HDMI Adapter 4K - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDACFM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848527 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com HDACFM cable gender changer Mini HDMI HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HIGH SPEED MINI HDMI ADAPTER: Mini HDMI to HDMI Adapter supports 4K (3840x2160p, 30Hz / 4096x2160p, 24Hz), Full HD (1920x1080p, 120Hz), 10.2 Gbps bandwidth, wide aspect ratio, 8Ch Audio (5.1/7.1/DD+/Dolby TrueHD), 3D Video
  • - DURABLE AND COMPACT ADAPTER: Ultra HD high speed HDMI Adapter, fully molded with long lasting PVC mold for high strength and reliability; Small size (1.1"/28mm long) and light weight design; Ideal for Commercial environments
  • - QUALITY CONSTRUCTION: HDMI Converter w/ corrosion resistant gold-plated connectors, and superior EMI shielding with Al-Mylar foil and copper braid improve signal integrity and reliability, providing higher quality video and audio
  • - APPLICATIONS: This black HDMI adapter connects Mini HDMI (Type-C) devices such as tablets, laptops and cameras (DSLR/Video) to your HDMI (Type-A) TV/monitor/display/projector; Ideal for viewing on larger screens; Samsung/Son/Dell/LG
  • - SPECS: 1.1" (28mm) / Black / UHD / HDMI 1.4b / HDMI Male (HDMI Type-C/Mini) to HDMI Female (Type-A/Standard) / PVC Mold / Gold-plated connectors / ARC, Deep Color, HDCP 1.4, CEC / YCC601 Color / Supports HDMI 1.4 & earlier
Warranty: Lifetime
Long product name StarTech.com HDACFM cable gender changer Mini HDMI HDMI Black :
The long product name of StarTech.com HDACFM cable gender changer Mini HDMI HDMI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com StarTech.com Mini HDMI to HDMI Adapter - 4K High Speed HDMI Adapter - 4K 30Hz Ultra HD High Speed HDMI Adapter - HDMI 1.4 - Gold Plated Connectors - UHD Mini HDMI Adapter 4K - Black (HDACFM)
More>>>
StarTech.com HDACFM cable gender changer Mini HDMI HDMI Black:
The official description of StarTech.com HDACFM cable gender changer Mini HDMI HDMI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a mini HDMI®-capable camera to a High Definition TV or Monitor using a standard High Speed HDMI Cable

The HDACFM HDMI® Female to HDMI Mini Male Adapter converts a Mini HDMI port to a standard HDMI port, which enables you to connect an HDMI Mini (Type C) capable device such as a digital camera, to a standard HDMI-capable device (HDTV, projector etc.) using a Standard HDMI cable.
The HDMI-Mini HDMI adapter is built to provide long-lasting compatibility, and is backed by StarTech.com’s Lifetime Warranty.
Please Note: This is a replacement product for StarTech.com's HDMI® to HDMI Mini Adapter - F/M (HDMIACFM).

The StarTech.com Advantage

Short summary description StarTech.com HDACFM cable gender changer Mini HDMI HDMI Black:
This short summary of the StarTech.com HDACFM cable gender changer Mini HDMI HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HDACFM, Mini HDMI, HDMI, Black

Long summary description StarTech.com HDACFM cable gender changer Mini HDMI HDMI Black:
This is an auto-generated long summary of StarTech.com HDACFM cable gender changer Mini HDMI HDMI Black based on the first three specs of the first five spec groups.

StarTech.com HDACFM. Connector 1: Mini HDMI, Connector 2: HDMI, Connector contacts plating: Gold. Product colour: Black

Ports & interfaces
Connector 1 *
Mini HDMI
Connector 2 *
HDMI
Connector 1 gender
Male
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Performance
Product colour *
Black
Data transfer rate
10,2 Gbit/s
Maximum resolution
4096 x 2160 pixels
Maximum refresh rate
120 Hz
Weight & dimensions
Width
22 mm
Depth
35 mm
Weight & dimensions
Height
12 mm
Weight
9 g
Packaging data
Package width
90 mm
Package depth
125 mm
Package height
13 mm
Package weight
11 g
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Quantity per master (outer) case
1000 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
400 mm
Master (outer) case height
300 mm
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)