location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TS700-E7/RS8 Intel® C602 LGA 2011 (Socket R) Rack (5U) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS700-E7/RS8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90S81A1010U100UET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659224792
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS TS700-E7/RS8 Intel® C602 LGA 2011 (Socket R) Rack (5U) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (5U) Intel® C602 LGA 2011 (Socket R)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 16
  • - Maximum internal memory: 512 GB
  • - Number of storage drives supported: 8
  • - Hot-swap hard drive bays
  • - Ethernet LAN USB 2.0 ports quantity: 4 Ethernet LAN (RJ-45) ports: 5
  • - 800 W
  • - Black, Silver
Long product name ASUS TS700-E7/RS8 Intel® C602 LGA 2011 (Socket R) Rack (5U) Black, Silver :
The long product name of ASUS TS700-E7/RS8 Intel® C602 LGA 2011 (Socket R) Rack (5U) Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x Socket 2011, Intel C602-A PCH, 16 x DDR3 RDIMM/UDIMM/LRDIMM max.512GB RDIMM/512GB LRDIMM/128GB UDIMM, 2 x SATA3 6Gb/s, 4 x SATA2 3Gb/s, 8 x Hot-swap 3.5" HDD, Aspeed AST2300 16MB VRAM, 1 x Quad Intel Ethernet i350-AM4 + 1 x Mgmt LAN, 5U/Tower
More>>>
ASUS TS700-E7/RS8 Intel® C602 LGA 2011 (Socket R) Rack (5U) Black, Silver:
The official description of ASUS TS700-E7/RS8 Intel® C602 LGA 2011 (Socket R) Rack (5U) Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance, extensive expandability, and superior reliability

Exclusive ASUS PIKE
To meet growing demands for mass storage in business environments, the TS700-E7/RS8 provides eight hot-swap hard drive modules for large storage capacities and easy upgrades. In addition, it supports optional ASUS PIKE upgrade kits with only a PIKE riser card and a PIKE card: simply connecting the onboard SATA cable to the PIKE riser card’s SAS port upgrades server SATA storage to SAS storage.

Tool-less design
The accessible and friendly server layout allows users to replace the rear fans, 5.25” optical drives, system fans, and hard drive cages with great ease and no tools, saving significant time and effort.

Dual use server and workstation
With a PCI Express x16 expansion slot to support a graphics card, the TS700-E7/RS8 is capable of high speed graphics computing. ASUS MIO cards further provide lifelike audio for workstation users.

Rack-mount and pedestal positioning
Besides working as a pedestal server, the TS700-E7/RS8 is also rack-mountable with the optional rack-mount kit, saving space and consolidating with the many systems required by growing businesses.

Quad LAN with high speed Gigabit performance
Four LAN teaming ports provide high networking bandwidth with precision load balancing and fault tolerance functions, which reducing data processing bottlenecks in virtualization environments by enhancing virtualized traffic management.

Comprehensive server management with ASMB6 and ASWM
Optional ASMB6 enables dashboard system health monitoring, remote power on/off control, virtual media over LAN, automatic video recording, and network bonding support. In addition, the ASMB6 function is based on BIOS-level access, so even if the server operating system is down, the KVM module is still able to provide round-the-clock remote monitoring and diagnosis through a user-friendly GUI (web-based graphical user interface). Meanwhile, ASWM Enterprise software provides one-to-multiple centralized management, including BIOS flash, remote control, power control, and asset management through a user-friendly interface. Users gain an easy and convenient way of achieving remote server control.

Integrated remote server management
With the web GUI ASMB6-iKVM module, users can fully control the server with out-of-band server-based management using the IPMI 2.0 standard, accessing 24/7 real-time remote monitoring. ASWM Enterprise software works in this situation as well, offering the same user-friendly features listed above.

Short summary description ASUS TS700-E7/RS8 Intel® C602 LGA 2011 (Socket R) Rack (5U) Black, Silver:
This short summary of the ASUS TS700-E7/RS8 Intel® C602 LGA 2011 (Socket R) Rack (5U) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TS700-E7/RS8, Intel® C602, LGA 2011 (Socket R), Intel, Intel® Xeon®, E5-2600, DDR3-SDRAM

Long summary description ASUS TS700-E7/RS8 Intel® C602 LGA 2011 (Socket R) Rack (5U) Black, Silver:
This is an auto-generated long summary of ASUS TS700-E7/RS8 Intel® C602 LGA 2011 (Socket R) Rack (5U) Black, Silver based on the first three specs of the first five spec groups.

ASUS TS700-E7/RS8. Motherboard chipset: Intel® C602, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 16GB, 1GB, 2GB, 32GB, 4GB, 8GB, Maximum internal memory: 512 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 16 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel® I350-AM4

Processor
Motherboard chipset *
Intel® C602
Processor socket *
LGA 2011 (Socket R)
Processor family
Intel
Number of processors supported *
2
Compatible processor series
Intel® Xeon®
Intel Xeon series
E5-2600
Memory
Number of DIMM slots *
16
Supported memory types *
DDR3-SDRAM
Supported DIMM module capacities
16GB, 1GB, 2GB, 32GB, 4GB, 8GB
Maximum internal memory
512 GB
Maximum UDIMM memory
128 GB
Supported RDIMM clock speeds
800, 1066, 1333, 1600 MHz
Supported UDIMM clock speeds
1066, 1333 MHz
Storage
Number of storage drives supported *
8
Hot-swap hard drive bays *
Yes
Storage drive sizes supported
3.5"
Supported storage drive interfaces
Serial ATA II, Serial ATA III
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
16 MB
Network
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
LAN controller
Intel® I350-AM4
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
5
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Number of SATA connectors
6
Expansion slots
PCI Express slots version
3.0
Features
Compatible operating systems
CentOS 5.6 32/64-bit, Windows Server 2008 R2, Windows Server 2008 Enterprise 32/64-bit, RedHat Enterprise Linux AS5.6/6.0 32/64-bit, SuSE Linux Enterprise Server 11.2 32/64-bit, VMWare ESX4.1/ESXi4.1
Logistics data
Harmonized System (HS) code
84714100
Design
Chassis type *
Rack (5U)
Product colour
Black, Silver
Power
Power supply *
800 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
217,5 mm
Depth
545 mm
Height
445 mm
Weight
20 kg
Other features
Graphics card
AST2300
Graphics card family
Aspeed
Country Distributor
Deutschland 1 distributor(s)