Toshiba logo

Toshiba Satellite P775-11E Intel® Core™ i7 i7-2670QM Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66238
Info modified on:
23 Jul 2024, 21:51:55
Short summary description Toshiba Satellite P775-11E Intel® Core™ i7 i7-2670QM Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Grey:

Toshiba Satellite P775-11E, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 750 GB

Long summary description Toshiba Satellite P775-11E Intel® Core™ i7 i7-2670QM Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Grey:

Toshiba Satellite P775-11E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.