location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Toner for select HP printer - replaces Q2672A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7-Y07-C2672-Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489025753
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Yellow
  • - Hasil halaman toner warna: 4000 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: 1 Year
Long product name V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow :
The long product name of V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Toner for select HP printer - replaces Q2672A
More>>>
V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow:
The official description of V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Proven Performance and Quality - Significant Cost SavingsV7 printer cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. Toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

-Built to OEM specifications - with yield of up to 4,000 pages
-Fits printer model HP Color LaserJet 3500 3500N 3550 3550N 3700 3700DN
-Replacement for OEM cartridge part number Q2672A
-Environmentally friendly while easy on the budget without sacrificing quality!

Short summary description V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow:
This short summary of the V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Y07-C2672-Y, 4000 pages, Yellow, 1 pc(s)

Long summary description V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow:
This is an auto-generated long summary of V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow based on the first three specs of the first five spec groups.

V7 Y07-C2672-Y. Hasil halaman toner warna: 4000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Colour Laserjet 3500, 3500N, 3550, 3550N, 3700, 3700DN
Quantity per pack *
1 pc(s)
Hasil halaman toner warna *
4000 pages
Printing colours *
Yellow
Brand compatibility *
HP
Product colour
Yellow
Features
Country of origin
China
Weight & dimensions
Weight
1,6 kg
Dimensions (WxDxH)
150 x 370 x 200 mm
Package type
Box
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
V7 M07-C2673-M toner cartridge 1 pc(s) Magenta V7 M07-C2673-M toner cartridge 1 pc(s) Magenta
(show image)
V7-M07-C2673-M Laser Toner for select HP printer - replaces Q2673A 0.00
(excl. VAT)
0 (incl. VAT)
V7 C07-C2671-C toner cartridge 1 pc(s) Cyan V7 C07-C2671-C toner cartridge 1 pc(s) Cyan
(show image)
V7-C07-C2671-C Laser Toner for select HP printer - replaces Q2671A 0.00
(excl. VAT)
0 (incl. VAT)
V7 B07-C2670-BK toner cartridge 1 pc(s) Black V7 B07-C2670-BK toner cartridge 1 pc(s) Black
(show image)
V7-B07-C2670-BK Laser Toner for select HP printer - replaces Q2670A 0.00
(excl. VAT)
0 (incl. VAT)