location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI RS-422/485 Card 0,1152 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI RS-422/485 Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S485LP
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:44:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com PCI RS-422/485 Card 0,1152 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 0,1152 Mbit/s
  • - Chipset: MOSchip MCS9835CV
Warranty: Lifetime.
Long product name StarTech.com PCI RS-422/485 Card 0,1152 Mbit/s :
The long product name of StarTech.com PCI RS-422/485 Card 0,1152 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port Low Profile PCI RS-422/485 Card
More>>>
StarTech.com PCI RS-422/485 Card 0,1152 Mbit/s:
The official description of StarTech.com PCI RS-422/485 Card 0,1152 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high performance low profile RS-422/485 multiport serial PCI card suits a broad range of environments, and is a perfect addition for connecting two-wire and four-wire configured serial devices to a host computer. Compliant with PCI 2.2 standard specifications, PCI2S485 offers a high performance 16C950 compliant UART offering maximum data transfer rates of up to 115kbps, and offers broad compatibility with any available PCI or PCI-X slot.

Short summary description StarTech.com PCI RS-422/485 Card 0,1152 Mbit/s:
This short summary of the StarTech.com PCI RS-422/485 Card 0,1152 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI RS-422/485 Card, Wired, PCI, 0,1152 Mbit/s

Long summary description StarTech.com PCI RS-422/485 Card 0,1152 Mbit/s:
This is an auto-generated long summary of StarTech.com PCI RS-422/485 Card 0,1152 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com PCI RS-422/485 Card. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 0,1152 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
0,1152 Mbit/s
Design
Chipset
MOSchip MCS9835CV
System requirements
Compatible operating systems
Windows 2000, XP, Vista, & Linux.
Weight & dimensions
Width
20 mm
Depth
120 mm
Weight
139 g
Other features
I/O ports
2x DB9
Ports quantity
2