location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FX35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX35EG-A
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:42:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,1 MP CCD Blue
  • - Optical zoom: 4x Digital zoom: 4x
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels Blue :
The long product name of Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-FX35 Blue
More>>>
Short summary description Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels Blue:
This short summary of the Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FX35, 10,1 MP, 3648 x 2736 pixels, CCD, 4x, HD, Blue

Long summary description Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels Blue:
This is an auto-generated long summary of Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels Blue based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FX35. Megapixel: 10,1 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 4.4 - 17.6 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 50 MB. PictBridge. Weight: 125 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:44:31
Uk has collected 45 expert reviews for Panasonic Lumix DMC-FX35 10.1 MP CCD 3648 x 2736 pixels Blue and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Photoradar.com
Updated:
2011-09-23 10:43:52
The CCD sensor has increased slightly from 10.1mm to 10.9mm, just to keep pace with the change in resolution.The most intriguing change is inside the lens, which was previously a wide angle that was the equivalent of a 28mm lens, but Panasonic has push...
Bottom line The CCD sensor has increased slightly from 10.1mm to 10.9mm, just to keep pace with the change in resolution.The most intriguing change is inside the lens, which was previously a wide angle that was the equivalent of a 28mm lens, but Panasonic has push...
60%
digitalversus.com
Updated:
2011-09-23 10:43:53
Saying that the Panasonic Lumix FX35 is THE awaited digital compact would be an understatement. After the highly successful Lumix FX33 (after only 6 months of being on store shelves), Panasonic had to find a serious successor. So is the brand new FX3...
Good Stabilized zoom with a 25 mm wide angle, Video in 1280 x 720 p and also 30 i/s, Image quality and rather good noise control, Serious construction, Efficient automated functions...
Bad No optical zoom during video, LCD is too glossy, Mediocre sound quality in video, New Intelligent Exposure mode not too convincing, Could be faster...
80%
techradar.com
Updated:
2011-09-23 10:43:58
Panasonic has increased the megapixel rating of the 8MP DMC-FX33 to come up with the 10-megapixel DMC-FX35. The CCD sensor has increased slightly from 10.1mm to 10.9mm, just to keep pace with the change in resolution. The most intriguing change is insi...
Good Plenty of features, Improved lens...
Bad Not the most user-friendly camera, Some photos lack focus...
70%
tracyandmatt.co.uk
Updated:
2011-09-23 10:44:00
The Panasonic Lumix series in one that has always interested me due to there reputation for great build quility and great functionalility they are widely considered to be some of the best devices available in the compact camera market, so will the DMC-...
Bottom line Overall the Panasonic Lumix DMC-FX35 is a great addition to the Lumix series and a worthy upgrade from the FX33, with the added features such as the superb wide angle lens and the cameras ease of use and excellent choice of feature and settings to play...
0%
digicamreview.co.uk
Updated:
2011-09-23 10:44:00
Announced on the 2nd of February 2008, the Panasonic Lumix FX35 is one of Panasonics new ultra compact digital cameras, and features an impressive 25mm ultra wide angle lens. The camera features a 10 megapixel sensor, a wide angle 4x optical zoom lens...
Good Very easy to use Very compact and stylish metal body Very good build quality and switches Very good image quality - excellent colour Ultra wide angle 25mm 4x optical zoom lens with optical image stabilisation Intelligent ISO / Exposure / Intelligent AU...
Bad Noise visible at ISO100 Having to give the camera back to Panasonic...
Bottom line The Panasonic Lumix FX35 may seem like "just another compact camera" but what impresses me most about this camera is how difficult it was to think of problems with this camera. As you can see below - this camera does almost everything excellently. Imag...
0%
digicambuyer.co.uk
Updated:
2011-09-23 10:44:00
This camera has an overall rating of 5 stars...
Good Superb 25mm Leica lens, Compact and robust body, Ability to record goodquality HD movies...
Bad Lack of manual controls, Noise levels above ISO 200, Noo zoom on video recording...
100%
expertreviews.co.uk
Updated:
2011-09-23 10:44:19
The DMC-FX35 looks stylish; we like it even more in its optional black finish. The 4x zoom starts at a 25mm setting that gives a very wide view of the world. Amazingly, there is barely any barrel distortion at this setting. Controls are simple and e...
80%
Cameras.co.uk
Updated:
2011-09-23 10:44:19
The Panasonic DMC FX35 is a 10 megapixel digital camera with a 4x optical zoom lens. The lens has the widest angle I have tested. Why Buy the Panasonic DMC FX35?The wide angle lens will come in handy if you wish to squeeze more width into a photo. For...
83%
hereshow.ca
Updated:
2011-11-08 17:09:49
The lens on this brand-new Lumix model � made by Leica, the legendary German optical company � zooms out to 25mm. That may not sound a lot wider than a 28mm lens; after all, the difference is only 3mm. But numbers can be deceptive at the wide end o...
Good Widest angle view, Small and light, Highresolution sensor...
Bad Sometimes noisy images, No manual exposure controls...
0%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Lumix DMC-LS80 8,1 MP CCD 3264 x 2448 pixels Silver
(show image)
DMC-LS80EG-S DMC-LS80 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels Black
(show image)
DMC-FX35EG-K DMC-FX35 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels Gold
(show image)
DMC-FX35EG-N DMC-FX35 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels Silver
(show image)
DMC-FX35EG-S DMC-FX35 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FX35 10,1 MP CCD 3648 x 2736 pixels White
(show image)
DMC-FX35EG-W DMC-FX35 0.00
(excl. VAT)
0 (incl. VAT)