location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV 7292S data projector Standard throw projector 2200 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7292S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6836B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054318378036
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV 7292S data projector Standard throw projector 2200 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - LCD 2200 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 500:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Manual
  • - AC 218 W
Long product name Canon LV 7292S data projector Standard throw projector 2200 ANSI lumens LCD XGA (1024x768) White :
The long product name of Canon LV 7292S data projector Standard throw projector 2200 ANSI lumens LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2200 lumen, 500:1, LCD, 0.55", 4:3, 1024x768 (XGA), 1.2x, Mini D-Sub, RCA, White
More>>>
Canon LV 7292S data projector Standard throw projector 2200 ANSI lumens LCD XGA (1024x768) White:
The official description of Canon LV 7292S data projector Standard throw projector 2200 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LV-7292S is the range’s entry-level model and offers excellent value for money. It is ideal for business and mobile applications requiring XGA resolution, 2200 lumens and lower maintenance costs.

- Native XGA resolution
- 2200 lumens
- 500:1 contrast ratio
- Canon 1.2x zoom lens
- Auto Input Setup
- Image Capture Function
- Wide variety of Image Modes
- Extended lamp life: Up to 6000 hours
- Sustainable Features: Under 1W in standby
- Low Noise: 29dBA in Eco Mode

The XGA LV-7292S projector is ideal for everyday use either in or out of the office.

Bright, crisp images
With native XGA resolution (1024 x 768 pixels) and 2,200 lumens brightness, this light, easily portable projector from the Standard series is ideal for projecting clear, quality images in corporate and educational environments.

Excellent colours
With a 500:1 contrast ratio, the LV-7292S captures detail and displays vivid colours. Canon’s 1.2x zoom projection lens also ensures great image quality, in virtually any circumstances.

Easy operation
Auto Setup makes the LV-7292S easy to get up and running, even for first-time users – with Auto Input Search automatically capturing input signals and adjusting settings.

Optimising projection
Pre-set image modes enable you to project in bright light, on blackboards (green) or coloured walls. Manual adjustments to contrast, hue and brightness can be saved to one of four user pre-sets. Aspect ratio is also automatically adjusted to suit the projected image. Image Capture enables you to customise your startup screen, such as displaying logos, a welcome note, photographs, contact details or support information.

Eco-friendly and cost-effective
The LV-7292S has a long-life lamp (up to 6,000 hours in Eco Mode) and air filter (which lasts about 5,500 hours). The result is less maintenance and reduced costs. Power consumption is low in standby (under 1W) and the projector runs quietly at just 29dBA in Eco Mode.

Power-off and move
Direct power-off makes it easy to switch off the projector, without using the power button, remote or control panel, and move it straight away.

Short summary description Canon LV 7292S data projector Standard throw projector 2200 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Canon LV 7292S data projector Standard throw projector 2200 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV 7292S, 2200 ANSI lumens, LCD, XGA (1024x768), 500:1, 1016 - 7620 mm (40 - 300"), 1,3 - 11,8 m

Long summary description Canon LV 7292S data projector Standard throw projector 2200 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Canon LV 7292S data projector Standard throw projector 2200 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Canon LV 7292S. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSHA, Lamp power: 215 W. Focus: Manual, Focal length range: 18.38 - 22.06 mm, Aperture range (F-F): 2 - 2,15. Analog signal format system: NTSC, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA),..., Supported video modes: 1035i, 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1,3 - 11,8 m
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Uniformity
85%
Keystone correction, vertical
±30°
Matrix size
1,4 cm (0.55")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Lamp type
NSHA
Lamp power
215 W
Lens system
Focus *
Manual
Focal length range
18.38 - 22.06 mm
Aperture range (F-F)
2 - 2,15
Zoom ratio
1.2:1
Digital zoom
4x
Magnification
1,2x
Video
Analog signal format system *
NTSC, PAL, PAL M, PAL N, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1035i, 1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Composite video in *
1
DVI port *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
No
Noise level *
34,4 dB
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
LED indicators
Yes
Power
Power source *
AC
Power consumption (typical) *
218 W
Power consumption (standby) *
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
334 mm
Depth
247 mm
Height
101 mm
Weight *
2,8 kg
Packaging content
Handheld remote control *
No
Other features
Aspect ratio
4:3
RS-232 ports
1