location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Cable SCSI male>DB50 1.8m Scanner serial cable Black 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI-cable for 7000366
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2075237
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:54:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Cable SCSI male>DB50 1.8m Scanner serial cable Black 2 m :
The long product name of Epson Cable SCSI male>DB50 1.8m Scanner serial cable Black 2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCSI Cable f Expression 1640XL
More>>>
Epson Cable SCSI male>DB50 1.8m Scanner serial cable Black 2 m:
The official description of Epson Cable SCSI male>DB50 1.8m Scanner serial cable Black 2 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Knowing what customers want, responding with innovative products and delivering those products at an affordable price is the heart of Epson's philosophy. Epson is committed to innovations that will continue the brilliance and dominance of its products into a bright and exciting future. Epson offers an extensive array of award-winning products designed for a variety of customer environments.

Short summary description Epson Cable SCSI male>DB50 1.8m Scanner serial cable Black 2 m:
This short summary of the Epson Cable SCSI male>DB50 1.8m Scanner serial cable Black 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Cable SCSI male>DB50 1.8m Scanner, Black, 2 m

Long summary description Epson Cable SCSI male>DB50 1.8m Scanner serial cable Black 2 m:
This is an auto-generated long summary of Epson Cable SCSI male>DB50 1.8m Scanner serial cable Black 2 m based on the first three specs of the first five spec groups.

Epson Cable SCSI male>DB50 1.8m Scanner. Product colour: Black, Cable length: 2 m

Features
Product colour *
Black
Features
Cable length *
2 m