HERMA logo

HERMA 4357 printer label White Self-adhesive printer label

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54375
Info modified on:
11 Jan 2024, 18:50:17
Bullet Points HERMA 4357 printer label White Self-adhesive printer label:
  • - Guaranteed not to jam: The German technical standards monitoring agency TÜV Süd confirms trouble-free printing on all laser andd inkjet printers
  • - Particularly fast and secure adhesion, even on cool and damp surfaces
  • - Brilliant, razor-sharp print-outs thanks to extremely high whiteness
Long product name HERMA 4357 printer label White Self-adhesive printer label:

PREMIUM labels A4, 48,5 x 25,4 mm, white, permanent adhesion

Short summary description HERMA 4357 printer label White Self-adhesive printer label:

HERMA 4357, White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description HERMA 4357 printer label White Self-adhesive printer label:

HERMA 4357. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 4,85 cm, Label height: 2,54 cm, Sheet width: 21 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 1000 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 40 pc(s)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.