HERMA logo

HERMA 8220 printer label White Self-adhesive printer label

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63446
Info modified on:
11 Jan 2024, 18:51:04
Bullet Points HERMA 8220 printer label White Self-adhesive printer label:
  • - Guaranteed endless, with sprocket holes, no stack interruptions, no self-dispensing
  • - Excellent refolding
  • - Excellent adhesion, even on critical surfaces
Long product name HERMA 8220 printer label White Self-adhesive printer label:

Continuous computer labels, 88,9 x 35,7 mm, 2 rows, white, permanent adhesion

Short summary description HERMA 8220 printer label White Self-adhesive printer label:

HERMA 8220, White, Self-adhesive printer label, Paper, Dot matrix, Matte, FSC® Mix

Long summary description HERMA 8220 printer label White Self-adhesive printer label:

HERMA 8220. Product colour: White, Label type: Self-adhesive printer label, Material: Paper. Label width: 8,89 cm, Label height: 3,57 cm. Labels per pack: 8000 pc(s). Country of origin: Germany

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.