- - 2.1 channels 400 W Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD
- - Audio Return Channel (ARC)
- - Wireless Active subwoofer
- - Black FM radio
- - Bluetooth Wi-Fi
HT-E8200, CD/DVD/BD, 2.1, 400W RMS, FM, 3xHDMI, USB 2.0, Bluetooth, Wi-Fi, Black
Discover another world of stunning entertainment. The Samsung HT-E8200 Soundbar features 3D sound – the perfect accompaniment to breathtaking 3D visuals. Thanks to built-in Wi-Fi and Bluetooth compatibility, you can also make sure all your devices are connected and that all your content is accessible. HDMI inputs let you plug in games consoles and other devices, so you can benefit from great sound and viewing quality in all your entertainment. And, thanks to Smart Hub, you’ll have access to a world of online content and services.
Immerse yourself into a new experience in sound
Complement the images you see on screen with the full sound of 3D Sound Plus produced through your Home Entertainment System. By analysing the depth of the 3D image, 3D Sound Plus synchronises the sound to match the motion and depth of the image. Now you can enjoy a fully immersive 3D experience.
Better quality with total freedom
Integrated Bluetooth technology now seamlessly lets you transfer all the tunes you want between your Samsung Home Entertainment System and your Bluetooth enabled smart phone or iPod. Connect all your crystal-clear digital entertainment to whatever device you’re watching or listening to; regardless of which room you’re in.
Enjoy wireless access to your digital content
Wi-Fi Direct takes entertainment to a new level by allowing your Home Entertainment System the ability to connect to compatible devices such as the Galaxy S2 and Samsung Smart TVs without any cables. With Wi-Fi Built-in, you can quickly and easily share and enjoy content on your TV.
Watch movies from your USB
With ConnectShare Movie, simply plug your USB memory drive or HDD into your Home Entertainment System and enjoy the content you love. ConnectShare Movie feature reduces the number of devices needed to view, listen and play your favourite content. Play music directly through the speakers of your Home Entertainment System and transfer movies and photos to the big screen. Now, experience a wide variety of content from the comfort of your living room.
Smart Volume levels things out
Some channels are louder than others. But Samsung Home Entertainment Systems even out the volume. Samsung’s Smart Volume technology lets you make adjustments and determine settings so that volume levels are balanced. Now, you can enjoy your favourite shows, movies and sports without constantly fussing with the remote.
Power Bass gives your system a big boost
Your Samsung Home Entertainment System is designed to deliver a deeper bass sound. The bass emits the same watt as before, but delivers a deeper and richer sound. The vibrations radiate through the speaker system to ensure all low notes are produced. The powerful sound will take your entertainment to the next level and make you feel as if you were in the theaters. Enjoy powerful sounds with Samsung’s Home Entertainment Systems.
Connect to a wider range of entertainment with your Home Entertainment System
From your Home Entertainment System, discover a new world of social and personalised entertainment with Samsung’s updated Smart Hub and three great new services. Family Story lets you share special photos, messages and events with loved ones. Meanwhile, children can stay entertained and educated with the Kids feature. You can also exercise and manage your training using Fitness. With access to great content as well as a selection of Samsung Apps, web browsing and more, this is the ultimate family home entertainment experience.
- Content available via Smart Hub may vary by region.
- Certain Smart Hub features may require firmware upgrades.
- Screen image simulated. Internet access required. Certain apps must be purchased
- Fitness Service may not be available in all regions.
2HDMI Inputs
All it takes is one cable to connect your Home Entertainment System to your other audio and video sources. The HDMI slots on Samsung Home Entertainment Systems allow you to import all kinds of content without compression including pictures and videos from your digital camcorders and multimedia PCs. Now enjoying it all on a wide HD screen couldn’t be easier.
Helping you make the most of Wireless Sharing technology
Wirelessly access, then stream content from any compatible device such as a PC or mobile device to your Samsung Home Entertainment System with Samsung AllShare Play. That means you can share movies, photos and music all through a single device. Now with the benefits of web storage, you can access and even share content when you’re away from home.
* Web storage requires separate registration with a third-party storage provider.
Optimise Web videos for your Home Entertainment System
With the Samsung’s BD Wise Web and your Home Entertainment System, you can stream and watch web-quality videos on your TV. It automatically optimises Internet videos by boosting picture quality so that images are crisp and text is more legible. BD Wise Web can even resize the screen ratio so that the edges aren’t cropped off.
Samsung HT-E8200, 2.1 channels, 400 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Active subwoofer, Wireless, Black
Samsung HT-E8200. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Subwoofer type: Active subwoofer, Konektivitas subwoofer: Wireless. Product colour: Black, Audio formats supported: WMA, Consumer Electronics Control (CEC): Anynet+. Dimensions (WxDxH): 1041 x 133 x 96 mm, Weight: 4 kg. Cables included: HDMI