location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX28DN - TDR EDITION Laser A4 600 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser CX28DN - TDR EDITION
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA62001BG
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX28DN - TDR EDITION Laser A4 600 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 24 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 50 kg
Long product name Epson AcuLaser CX28DN - TDR EDITION Laser A4 600 x 600 DPI 24 ppm :
The long product name of Epson AcuLaser CX28DN - TDR EDITION Laser A4 600 x 600 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Copying/Scanning/Printing, 600 x 600 DPI, 50 kg
More>>>
Short summary description Epson AcuLaser CX28DN - TDR EDITION Laser A4 600 x 600 DPI 24 ppm:
This short summary of the Epson AcuLaser CX28DN - TDR EDITION Laser A4 600 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX28DN - TDR EDITION, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Black, Grey

Long summary description Epson AcuLaser CX28DN - TDR EDITION Laser A4 600 x 600 DPI 24 ppm:
This is an auto-generated long summary of Epson AcuLaser CX28DN - TDR EDITION Laser A4 600 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX28DN - TDR EDITION. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time
50 s
Time to first page (black, normal)
18 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Time to first copy (black, normal)
25 s
Time to first copy (colour, normal)
28 s
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
ADF scanner
Fax
Faxing *
No
Features
Maximum duty cycle *
60000 pages per month
All-In-One-multitasking
Yes
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Maximum number of input trays
3
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Recycled paper, Thick paper, Transparencies
Multi-purpose tray media types
Envelopes, Glossy paper, Labels, Letterhead, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Custom media width
92 - 216 mm
Custom media length
148 - 357 mm
Paper tray media weight
60 - 210 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Sound pressure level (printing)
53,5 dB
Sound pressure level (copying)
54,5 dB
Sound power level (standby)
39 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (PowerSave)
25 W
AC input voltage
220 - 240 V
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
539 mm
Depth
590 mm
Height
578 mm
Weight
50 kg
Packaging data
Package width
630 mm
Package depth
785 mm
Package height
820 mm
Package weight
67,1 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
179 cm
Quantity per pallet layer
1 pc(s)
Quantity per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
179 cm
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
PictBridge
Yes
Noise level
54,5 dB
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:45:15
Uk has collected 1 expert review for Epson AcuLaser CX28DN - TDR EDITION and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
macworld.co.uk
Updated:
2015-06-27 11:45:15
The Epson CX28DN wins one aspect of this group test straight away: it’s the biggest and heaviest of the bunch, by quite some margin. Health and safety rules aside, one person could just about manage to move the rest of the printers on test. This Epson...
Good Massive toner capacity; easy to use; punchy colour prints...
Bad Enormous and heavy; poor copy performance; paper tray seems rather flimsy; expensive...
60%
Brand Image Product code Product Stock Price from
Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm
(show image)
C11CA62001 CX28DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser CX28DTNC Laser A4 600 x 600 DPI 24 ppm Epson AcuLaser CX28DTNC Laser A4 600 x 600 DPI 24 ppm
(show image)
C11CA62001BW Epson AcuLaser CX28DTNC 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser CX28DNC Laser A4 600 x 600 DPI 24 ppm Epson AcuLaser CX28DNC Laser A4 600 x 600 DPI 24 ppm
(show image)
C11CA62001BX Epson AcuLaser CX28DNC 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser CX28DTN Laser A4 600 x 600 DPI 24 ppm Epson AcuLaser CX28DTN Laser A4 600 x 600 DPI 24 ppm
(show image)
C11CA62001BY Epson AcuLaser CX28DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm Epson AcuLaser CX28DN Laser A4 600 x 600 DPI 24 ppm
(show image)
C11CA62001BZ Epson AcuLaser CX28DN 0.00
(excl. VAT)
0 (incl. VAT)