location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh. Inkjet 4800 x 1200 DPI 8,4 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP280 + CL-511 + SG-201 A4 20sh.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4498B009/KIT
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh. Inkjet 4800 x 1200 DPI 8,4 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 8,4 ppm
  • - Colour copying Colour scanning
  • - 5,5 kg
Long product name Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh. Inkjet 4800 x 1200 DPI 8,4 ppm :
The long product name of Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh. Inkjet 4800 x 1200 DPI 8,4 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP280 + CL-511 + SG-201 A4 20sh. - 4800 x 1200 dpi, 8.4 ipm, A4, B5, A5, Hi-Speed USB (B Port)
More>>>
Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh. Inkjet 4800 x 1200 DPI 8,4 ppm:
The official description of Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh. Inkjet 4800 x 1200 DPI 8,4 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PIXMA MP280 is a compact, affordable and stylish All-In-One. Achieve photolab-quality prints from your movies using Full HD Movie Print, or take control of web printing with Easy-WebPrint EX.

Compact and convenient
Enjoy photolab-quality printing as well as high quality scanning and copying with the PIXMA MP280. This compact and stylish device is great for the home as well as being perfect for students seeking an easy-to-use, highly affordable All-In-One.

Full HD Movie Print
Capture memories by turning your Canon digital camera movie moments into beautiful prints with Canon’s Full HD Movie Print. Simply play your movie using the Full HD Movie Print software, and pause to capture a frame or frames to print. Advanced Canon technologies enhance the image producing photo quality you never thought possible from a movie.

Easy to use
There’s no waiting around to use this device – Quick Start technology means it’s ready-to-go just seconds after switching on. Operation is simple thanks to the customisable Canon Solution Menu EX. And even if you forget to open the paper tray, the printer automatically does so for easy retrieval of your prints and copies.

Efficient scanning
Scan in detail using the 1200dpi scanner. Auto Scan Mode automatically recognises what is being scanned – a photo or a document – before saving it using the most suitable settings. Auto Document Fix is a technology which separately enhances text, graphics and images in scanned documents, making scanned documents clearer, more vivid and more impactful.

Short summary description Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh. Inkjet 4800 x 1200 DPI 8,4 ppm:
This short summary of the Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh. Inkjet 4800 x 1200 DPI 8,4 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh., Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh. Inkjet 4800 x 1200 DPI 8,4 ppm:
This is an auto-generated long summary of Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh. Inkjet 4800 x 1200 DPI 8,4 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh.. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4,8 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8,4 ppm
Print speed (colour, normal quality, A4/US Letter)
4,8 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Time to first copy (black, normal)
37 s
Scanning
Scanning *
Colour scanning
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Glossy paper, High resolution paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Direct printing *
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
45,5 dB
Mac compatibility
Yes
Minimum system requirements
1024 x 768
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
10 W
Power consumption (standby)
0,8 W
System requirements
Minimum RAM
1024 MB
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5,5 kg
Other features
Dimensions (WxDxH)
450 x 335 x 153 mm
Power supply type
AC 100-240V, 50/60Hz
Compatible operating systems
Windows 7 (32 / 64 bit), Windows Vista (32 / 64 bit), Windows XP SP2, SP3 Mac OS X v.10.4.11 - 10.6
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Scan speed
15 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 01:30:05
Uk has collected 16 expert reviews for Canon PIXMA MP280 + CL-511 + SG-201 A4 20sh. Inkjet 4800 x 1200 DPI 8.4 ppm and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
digitalversus.com
Updated:
2013-08-30 01:30:01
A rapid machine, whether from off, on, standby or when already printing.The Canon Pixma MP280 is a 3-in-1 multifunction inkjet entry level machine designed for individuals looking for a fallback solution. It picks up from the Pixma MP270. Its spec and...
Good Reduced energy consumption, particularly in standby (0.6 W), Quiet, Budget, Compact...
Bad Cost per page: 14.3 pence with high capacity cartridges!, Print quality: saturated colours, size of droplets too visible, No networking, no wifi, No doublesided, no card reader...
Bottom line Just about a three star rating for this backup model whose main attraction is its purchase price. It will serve to take up the slack from time to time but for better quality (and a slightly higher price), go for the MG5150...
60%
gadgetspeak.com
Updated:
2013-08-30 01:30:01
This is an inkjet unit that is unlikely to be any smaller if it was only a printer. Yes, the scanner is only a flatbed, but I doubt anyone would use an inkjet to scan dozens of pages as the cost per page would make it uneconomic...
80%
itreviews.com
Updated:
2013-08-30 01:30:02
It was only about nine months ago that we looked at the predecessor of the Canon PIXMA MP280 - the MP270 - and were genuinely impressed with the performance, features and quality of that extremely economical All-in-One inkjet printer. We were therefor...
Bottom line The Canon PIXMA MP280 retains much of the appearance and many of the features of its predecessor, yet while it has increased print speeds overall, it has abandoned any PictBridge capability and shown a disappointing decline in photo quality...
0%
trustedreviews.com
Updated:
2013-08-30 01:30:02
If a manufacturer makes two products, one designated as a ‘495' and the other as a ‘280' how much better would you think the 495 would be? We're used to considering model numbers on cars where a 400 series would probably be bigger, faster and more expens...
70%
pcadvisor.co.uk
Updated:
2013-08-30 01:30:03
Product Code: 4498B008AA At just £59 the Canon Pixma MP280 colour inkjet multifunction printer (print/copy/scan) is priced to tempt budget-minded users. Available in September 2010, the Canon Pixma MP280 offers impressive output quality, but its mini...
Bottom line The Canon Pixma MP280 has a price to please students or other monetarily challenged shoppers - and it produces output worth showing around. Just don't expect much from the features, or the ink pricing. Jon L Jacobi and Melissa Riofrio, pcworld.com...
50%
goodgearguide.com.au
Updated:
2013-08-30 01:30:03
At just $79 (as of August 20, 2010), the Canon Pixma MP280 color inkjet multifunction printer (print/copy/scan) is priced to tempt budget-minded users. It offers impressive output quality, but its minimal features and higher-than-average ink costs mea...
Good Low purchase price, exceptional text and image output...
Bad Black ink is expensive, control panel can be hard to understand...
Bottom line The no-frills Canon Pixma MP280 multifunction printer may fall short on features, but its speed and print quality are as good as you'll find on pricier models...
50%