location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Professional Matt Laser Paper-150 sht/A4/210 x 297 mm printing paper

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Matt Laser Paper-150 sht/A4/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6544A#GBX
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: This HP product is backed byand through HP Customer Care service and support.This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Professional Matt Laser Paper-150 sht/A4/210 x 297 mm printing paper :
The long product name of HP Professional Matt Laser Paper-150 sht/A4/210 x 297 mm printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Professional Matt Laser Paper 160 gsm-150 sht/A4/210 x 297 mm
More>>>
HP Professional Matt Laser Paper-150 sht/A4/210 x 297 mm printing paper:
The official description of HP Professional Matt Laser Paper-150 sht/A4/210 x 297 mm printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This heavyweight matt laser paper features a smooth two-sided finish for crisp black text and rich, bright colours. Its 160 g/m² weight and high brightness make it ideal for in-house printing of professional-quality marketing materials.

Flat matt finish brings a rich, high quality look to all your documents.
Ultra-smooth surface delivers crisp, sharp text and rich, vivid colours.
Produce professional-looking documents from your colour laser printer or copier




Heavyweight 160 g/m² paper gives a really substantial feel to your printed materials.
Smooth surface also ensures a quality feel – people notice it as soon as they touch it.




High opacity paper – produce one-sided or two-sided documents without show-through.
Choose it when you need to make an impression – ideal for high value documents such as reports, brochures and newsletters.

Short summary description HP Professional Matt Laser Paper-150 sht/A4/210 x 297 mm printing paper:
This short summary of the HP Professional Matt Laser Paper-150 sht/A4/210 x 297 mm printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Professional Matt Laser Paper-150 sht/A4/210 x 297 mm

Long summary description HP Professional Matt Laser Paper-150 sht/A4/210 x 297 mm printing paper:
This is an auto-generated long summary of HP Professional Matt Laser Paper-150 sht/A4/210 x 297 mm printing paper based on the first three specs of the first five spec groups.

HP Professional Matt Laser Paper-150 sht/A4/210 x 297 mm