location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft) printing paper Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1396A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184660160 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 430281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:20:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Feb 2015
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft) printing paper Matte :
The long product name of HP Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft) printing paper Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

610 mm x 45.7 m, 80 g/m², Matte, Wood fiber
More>>>
HP Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft) printing paper Matte:
The official description of HP Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft) printing paper Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Universal Bond Paper gives you the ColorPRO difference. This economical, FSC certified paper with ColorPRO Technology produces more striking colours, crisper text and higher-contrast blacks for professional quality results at production speed.

Short summary description HP Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft) printing paper Matte:
This short summary of the HP Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft) printing paper Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft), Matte, 80 g/m², 2 year(s), 20 - 70%, 15 - 30 °C, 5 - 40 °C

Long summary description HP Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft) printing paper Matte:
This is an auto-generated long summary of HP Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft) printing paper Matte based on the first three specs of the first five spec groups.

HP Universal Bond Paper-610 mm x 45.7 m (24 in x 150 ft). Finish type: Matte, Media weight: 80 g/m², Printing material shelf life: 2 year(s). Package weight: 2,99 kg. Package dimensions (WxDxH): 660 x 108 x 111 mm, Media sheets per package: 1 sheets, Size: 61 cm (24")

Features
Finish type *
Matte
Media weight *
80 g/m²
Printing material shelf life
2 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Package weight
2,99 kg
Logistics data
Harmonized System (HS) code
84439990
Other features
Package dimensions (WxDxH)
660 x 108 x 111 mm
Media sheets per package
1 sheets
Size
61 cm (24")
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Switzerland 1 distributor(s)
France 1 distributor(s)