location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton 1000 Intel® Core™2 Duo E6320 2 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Linux PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton 1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.V10C0.C02
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Veriton 1000 Intel® Core™2 Duo E6320 2 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Linux PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 135 W
  • - Intel® Core™2 Duo E6320 1,86 GHz
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD±RW
  • - Intel® GMA 3000
  • - Linux
More>>>
Short summary description Acer Veriton 1000 Intel® Core™2 Duo E6320 2 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Linux PC:
This short summary of the Acer Veriton 1000 Intel® Core™2 Duo E6320 2 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Linux PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton 1000, 1,86 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Linux

Long summary description Acer Veriton 1000 Intel® Core™2 Duo E6320 2 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Linux PC:
This is an auto-generated long summary of Acer Veriton 1000 Intel® Core™2 Duo E6320 2 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Linux PC based on the first three specs of the first five spec groups.

Acer Veriton 1000. Processor frequency: 1,86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6320. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Linux. Power supply: 135 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6320
Processor cores
2
Processor threads
2
Processor frequency *
1,86 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E6000 Series
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
60,1 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Stepping
B2
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD±RW
Hard drive interface
SATA
Hard drive speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 3000
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Performance
Motherboard chipset
Intel® Q965 Express
Audio system
Audio CODEC
Product type *
PC
Software
Operating system installed *
Linux
Bundled software
Acer Empowering Technology, Adobe Reader, Cyberlink PowerDVD, NTI CD-Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLA4U
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
29754
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
135 W
Weight & dimensions
Width *
250 mm
Depth *
200 mm
Height *
60 mm
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:10:13
Uk has collected 4 expert reviews for Acer Veriton 1000 Intel® Core™2 Duo E6320 2 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Linux PC and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Zdnet.com.au
Updated:
2014-06-07 01:10:12
Acers Veriton 1000 impresses with its quiet operation and sleek design and while it will easily knock over office tasks, expect to pay a premium for a small form factor. Design and featuresWhen first taking this desktop out of the box, for some reason...
Good Small, sleek and quiet, An abundance of USB ports, Healthy performance for office talks, Comes with XP SP2 rather than Vista, Long warranty...
Bad Loaded with unnecessary software, Small form factor means additional price, Poor 3D graphics performance...
Bottom line A nicely designed PC well suited for office tasks, but you pay a premium for the small size.
70%
goodgearguide.com.au
Updated:
2014-06-07 01:10:13
The tiny Acer Veriton 1000 looks almost like a large hardcover book with USB ports and an optical drive, rather than a PC. However, its small form factor design is deceiving as inside this tiny machine theres enough power to keep up with the big-boys...
Good Size, low heat emission, many ports, quiet...
Bad No supplied monitor The Final Word The Veriton is neither a top-end performer, or at all sluggish, but for its tiny frame it performs fairly well. If compact, quiet and cool are criteria for your next business PC then its a worthy choice.
Bottom line The Veriton is neither a top-end performer, or at all sluggish, but for its tiny frame it performs fairly well. If compact, quiet and cool are criteria for your next business PC then its a worthy choice.
70%
expertreviews.co.uk
Updated:
2014-06-07 01:10:13
A gorgeous PC little bigger than a hardback book, but is it style over substance? A smart, stylish, small business computer that wonft be out of place in the home. Its taken some time, but manufacturers are finally waking up to the fact that PCs don...
80%