location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zoom 56K V.92/V.90 Softmodem modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zoom Check ‘Zoom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56K V.92/V.90 Softmodem
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3030-00-00EF
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Zoom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Zoom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zoom 56K V.92/V.90 Softmodem modem 56 Kbit/s :
The long product name of Zoom 56K V.92/V.90 Softmodem modem 56 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

56K V.92/V.90 Softmodem
More>>>
Short summary description Zoom 56K V.92/V.90 Softmodem modem 56 Kbit/s:
This short summary of the Zoom 56K V.92/V.90 Softmodem modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Zoom 56K V.92/V.90 Softmodem, 56 Kbit/s, PCI, V.92, V.90, V.34, V.32bis, V.32, V.23, V.22bis, V.22A/B, V.22, V.21, Bell 103/212A, V.44, V.42bis, MNP5, FCC Parts 15B, 68 CS-03 CE CSA RoHS, Windows 98SE, 2000, Me, XP, Vista

Long summary description Zoom 56K V.92/V.90 Softmodem modem 56 Kbit/s:
This is an auto-generated long summary of Zoom 56K V.92/V.90 Softmodem modem 56 Kbit/s based on the first three specs of the first five spec groups.

Zoom 56K V.92/V.90 Softmodem. Modem speed: 56 Kbit/s, Interface: PCI, Type: V.92, V.90, V.34, V.32bis, V.32, V.23, V.22bis, V.22A/B, V.22, V.21, Bell 103/212A. Data compression: V.44, V.42bis, MNP5, Certification: FCC Parts 15B, 68 CS-03 CE CSA RoHS. Compatible operating systems: Windows 98SE, 2000, Me, XP, Vista. Dimensions (WxDxH): 122 x 21 x 121 mm