location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3035xs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC477A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585038473 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:02:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Oct 2013
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 400 MHz
  • - 33,3 kg
Warranty: 1 year
Long product name HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 35 ppm :
The long product name of HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, copy, send-to email/network folder, fax, convenience stapler, 1200 x 1200, 400 MHz, 256 MB, HP PCL6, HP PCL5, HP
More>>>
HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 35 ppm:
The official description of HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small workteams perform tasks more efficiently with a single, reliable HP LaserJet MFP that's easy to use and share. Enjoy more functionality: printing, copying, scanning, and faxing [p1] and accelerate workflows with embedded send-to-e-mail/network folders, network authentication, and LDAP support. Operation is intuitive with a new, simple user interface, and maintenance is effortless with the original HP print cartridge. Expand capabilities with additional memory, and paper handling options.

Short summary description HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 35 ppm:
This short summary of the HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M3035xs, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 35 ppm:
This is an auto-generated long summary of HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 35 ppm based on the first three specs of the first five spec groups.

HP LaserJet M3035xs. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Maximum number of copies
1000 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail
Scan speed (black)
32 inch/min
Image formats supported
JPG, TIF
Output colour depth
30 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Features
Recommended duty cycle
6000
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.5
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
1100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 199 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
FTP, IPP, Secure IPP, Auto-IP, Apple Bonjour, Telnet, SLP, IGVPv2, BOOTP/DHCP, WINS, TFTP, HTTP, HTTPS, Port9100, LPD, IPX/SPX, DLC, LLC, AppleTalk, Netware NDS, Binary, NCP
Supported network protocols (IPv6)
DHCPv6, HTTP, HTTPS, Port 9100, LPD, IIP, Secure IIP, MLDv6, ICMPv6, IPX/SPX, DLC, LLC, AppleTalk, Netware NDS, Binary, NCP
Management protocols
SNMPv1/v2c/v3
Network printing methods
LPD, FTP, TFTP, IPP
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
400 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
600 W
Power consumption (off)
0,1 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Minimum RAM
64 MB
Minimum hard disk space
40 MB
Minimum processor
133 MHz
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Recommended humidity operating range
30 - 70%
Recommended operating temperature range (T-T)
17,2 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3100 m
Certificates
Certification
CISPR, EN, FCC, ICES, EMC, CE
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Weight
33,3 kg
Packaging data
Package weight
40,5 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
520 x 508 x 690 mm
Network ready
Yes
Minimum system requirements for Macintosh
128MB RAM 25MB HDD USB
Scan file formats
JPG, PDF, TIFF
Control panel
Touch screen mono graphical display; front-panel buttons (Brightness adjustment, Clear, Reset, Sleep, Start, Stop); LED status lights (Attention, Data, Ready); 13-key numeric keypad
Safety
cUL-CAN/CSA, UL-UL, FDA-21 CFR
Upgrade type
DSS for additional sending capabilities
Fax polling
Yes
Maximum scan area (ADF)
216 x 356 mm
Colour all-in-one functions
No
Duplex (double-sided)
Yes
Maximum scan area
21,6 cm (8.5")
Pallet dimensions (W x D x H) (imperial)
1201,4 x 1259,8 x 2039,6 mm (47.3 x 49.6 x 80.3")
Weight (imperial)
73.5 lb
All-in-one functions
Copy, Digital sender, Fax, Print, Scan
Acoustic power emissions (active, print, copy or scan)
68 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
56 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 to 400%
Duplex binding
Yes
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
First page out (black&white, letter, sleep)
10 s
Junk barrier supported
Yes
Maximum scan area (ADF) (imperial)
215,9 x 355,6 mm (8.5 x 14")
Media sizes supported (imperial)
Letter, legal, executive
Minimum scan area (Auto Document Feeder)
149,9 x 210,8 mm (5.9 x 8.3")
Minimum scan area
No minimum
Package weight (imperial)
40,6 kg (89.4 lbs)
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Wireless option type
Optional, enabled with purchase of a hardware accessory
Security management description
SNMPv3, SSL/TLS (HTTPS), 802.1x authentication; Web Jetadmin
Package dimensions (WxDxH)
600 x 630 x 950 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:35:46
Uk has collected 1 expert review for HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 35 ppm and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-26 18:35:46
Average print quality, but this multifunction printer is quick and does everything except make the tea HPs printing division has been busy of late. The end result is that it now has one of the most comprehensive multifunction printing portfolios avai...
83%