location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 2560p Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 2560p Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LY428EA#AKD?LE877AA
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited(upgrades available, sold separately), 1-yearon primary battery; 3-yearon HP Long Life Battery (available only with the 3-year limited platform
Long product name HP EliteBook 2560p Notebook PC :
The long product name of HP EliteBook 2560p Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteBook 2560p Notebook PC
More>>>
HP EliteBook 2560p Notebook PC:
The official description of HP EliteBook 2560p Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pint-sized powerhouse. Take care of business in high places and tight spaces, using a powerhouse notebook—the smallest and lightest full-power HP EliteBook—with a 31,75 cm (12.5") diagonal display, it’s perfect for the ultra-mobile professional.

Optimized for Windows® 7 Professional1

• Processor capability, wireless functionality2 and 31,75 cm (12.5") diagonal HD3 display are optimized for Windows® 7 Professional.


Travel light

• Handle full-size business tasks in the tightest spaces—from seatback trays to lunch counters—with the smallest and lightest HP EliteBook.


Full-power processing

• Don’t be fooled by the size of this PC. Create, edit and share projects, using a full-power Intel® processor 4, internal DVD drive and full-size hard drive.


Big view, small package

• Share impressive graphics and images in meetings and workgroups using Intel® HD Graphics 3000 graphics and the HD3 display.


WWAN ready

• Easily connect to email and the Internet2. The necessary antennas and features are already built in. Just insert your provider’s card into the WWAN slot.


Flexible battery choices

• Choose from a variety of battery options—from lightweight to long-life—to meet and exceed individual power needs5.


1 This system may require upgraded and/or separately purchased to take full advantage of Windows 7 functionality. Not all features are in all editions of Windows 7. See http://www.microsoft.com/windows/windows-7/ for details.

2 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited.

3 HD content required to view HD images.

4 64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. See www.intel.com/info/em64t for more information. Quad Core is designed to improve performance of multithreaded software products and hardware-aware multitasking operating systems and may require appropriate operating system software for full benefit. Not all customers or software applications will necessarily benefit from use of this technology. Intel’s numbering is not a measurement of higher performance.

5 Sold separately or as an optional feature.

Short summary description HP EliteBook 2560p Notebook PC:
This short summary of the HP EliteBook 2560p Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 2560p Notebook PC

Long summary description HP EliteBook 2560p Notebook PC:
This is an auto-generated long summary of HP EliteBook 2560p Notebook PC based on the first three specs of the first five spec groups.

HP EliteBook 2560p Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2013-07-21 02:07:12
Uk has collected 26 expert reviews for HP EliteBook 2560p Notebook PC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-07-21 02:07:12
A 12.5in business laptop with good speed and features, but still a little underdone This 12.5in HP EliteBook laptop packs an Intel Core i5-2540M CPU and a DVD burner in its small base, which are features that make it both a powerful and a well-equipped...
Bottom line This small business laptop has a lot of features for its size, and it supplies good performance via its full-voltage Intel Core i5 CPU. It could use some more standard features though, such as SSD, integrated 3G and USB 3.0, but it's still a good overa...
70%
goodgearguide.com.au
Updated:
2013-07-21 02:07:12
This 12.5in HP EliteBook laptop packs an Intel Core i5-2540M CPU and a DVD burner in its small base, which are features that make it both a powerful and a well-equipped business tool. It has strong build quality and it feels comfortable to type on tha...
Good Small, Good performance and features, Strong build quality...
Bad 3G not standard, SSD not standard, Feels heavy...
Bottom line This small business laptop has a lot of features for its size, and it supplies good performance via its full-voltage Intel Core i5 CPU. It could use some more standard features though, such as SSD, integrated 3G and USB 3.0, but it's still a good overall...
75%