location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBI3042 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBI3042
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI3042
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 15:19:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name CoreParts MBI3042 laptop spare part Battery :
The long product name of CoreParts MBI3042 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6Cells Li-Ion 11.1V 5.2Ah 58wh Black
More>>>
Short summary description CoreParts MBI3042 laptop spare part Battery:
This short summary of the CoreParts MBI3042 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBI3042, Battery

Long summary description CoreParts MBI3042 laptop spare part Battery:
This is an auto-generated long summary of CoreParts MBI3042 laptop spare part Battery based on the first three specs of the first five spec groups.

CoreParts MBI3042. Type: Battery

Brand Image Product code Product Stock Price from
Lenovo 42T4947 laptop spare part Battery Lenovo 42T4947 laptop spare part Battery
(show image)
42T4947 42T4947 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 10.8V 5200mAh Battery Lenovo 10.8V 5200mAh Battery
(show image)
42T4961 10.8V 5200mAh 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4959 laptop spare part Battery Lenovo 42T4959 laptop spare part Battery
(show image)
42T4959 42T4959 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 10.8V 5200mAh Battery Lenovo 10.8V 5200mAh Battery
(show image)
42T4957 10.8V 5200mAh 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 0A36292 laptop spare part Battery Lenovo 0A36292 laptop spare part Battery
(show image)
0A36292 0A36292 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 0A36290 laptop spare part Battery Lenovo 0A36290 laptop spare part Battery
(show image)
0A36290 0A36290 0.00
(excl. VAT)
0 (incl. VAT)