location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP dc73 Blade Workstation Client Intel® Itanium® E2160 0,5 GB DDR2-SDRAM NVIDIA® Quadro® NVS 290 PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dc73 Blade Workstation Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD109AW#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:47
The date of the most recent change of this product data-sheet in Icecat.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP dc73 Blade Workstation Client Intel® Itanium® E2160 0,5 GB DDR2-SDRAM NVIDIA® Quadro® NVS 290 PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Itanium® E2160 1,8 GHz
  • - 0,5 GB DDR2-SDRAM
  • - NVIDIA® Quadro® NVS 290
Warranty: 3 years pick-up and return service (certain restrictions apply)
Long product name HP dc73 Blade Workstation Client Intel® Itanium® E2160 0,5 GB DDR2-SDRAM NVIDIA® Quadro® NVS 290 PC :
The long product name of HP dc73 Blade Workstation Client Intel® Itanium® E2160 0,5 GB DDR2-SDRAM NVIDIA® Quadro® NVS 290 PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP dc73 Blade Workstation Client
More>>>
Short summary description HP dc73 Blade Workstation Client Intel® Itanium® E2160 0,5 GB DDR2-SDRAM NVIDIA® Quadro® NVS 290 PC:
This short summary of the HP dc73 Blade Workstation Client Intel® Itanium® E2160 0,5 GB DDR2-SDRAM NVIDIA® Quadro® NVS 290 PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP dc73 Blade Workstation Client, 1,8 GHz, Intel® Itanium®, E2160, 0,5 GB, DDR2-SDRAM

Long summary description HP dc73 Blade Workstation Client Intel® Itanium® E2160 0,5 GB DDR2-SDRAM NVIDIA® Quadro® NVS 290 PC:
This is an auto-generated long summary of HP dc73 Blade Workstation Client Intel® Itanium® E2160 0,5 GB DDR2-SDRAM NVIDIA® Quadro® NVS 290 PC based on the first three specs of the first five spec groups.

HP dc73 Blade Workstation Client. Processor frequency: 1,8 GHz, Processor family: Intel® Itanium®, Processor model: E2160. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Discrete graphics card model: NVIDIA® Quadro® NVS 290. Product type: PC. Weight: 8,5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Itanium®
Processor model *
E2160
Processor cores
2
Processor threads
2
Processor frequency *
1,8 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E2000 Series for Desktop
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
73,3 °C
Number of processors installed
1
Number of Processing Die Transistors
105 M
Processing Die size
77 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
0,5 GB
Internal memory type
DDR2-SDRAM
Graphics
Discrete graphics card model *
NVIDIA® Quadro® NVS 290
Ports & interfaces
I/O ports
USB (2 front, 6 rear); headphone; microphone; two PS/2; RJ-45; audio in/out
Design
Country of origin
China
Performance
Product type *
PC
Software
Bundled software
HP Remote Graphics Software (Receiver); HP Session Allocation Manager Connection Client; Altiris Deployment Solution Agent
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor special features
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLA8Z
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
29739
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Width *
337,8 mm
Depth *
378,5 mm
Height *
100,3 mm
Weight *
8,5 kg
Other features
Power supply type
240W 80 PLUS power supply - Active PFC
Video card features
NVIDIA Quadro 290 NVS 256 MB PCIe x 1 or 16 dual display
Power requirements
240W 80 PLUS power supply – Active PFC
Hard disk drive type
512 MB SATA Flash Disk-On-Memory
Drive bays
1 - 3.5-in; 1 – 5.25-in 1 – 3.5-in
Expansion slots
1 low profile PCI slot, 2 low profile PCI Express x1 slot, 1 low profile PCI Express x16 slot
Audio included
Integrated High Definition audio with ADI1884 codec (all ports are stereo), Microphone and Headphone front ports, Line-out and Line-In rear ports, Multistreaming capable, Internal Speaker
Security management description
Power-On Password (via BIOS); Setup Password (via BIOS)
Networking features
Intel 82566DM Gigabit Network Connection (integrated on system board)
Keyboard type
USB standard keyboard
Pointing device
USB 2-button optical scroll mouse
Rear ports note
6 USB 2.0; 1 line-in; 1 line-out
Size
10 cm (3.95")
Weight (imperial)
8,5 kg (18.8 lbs)
Multimedia
Integrated high definition with Realtek 4-channel ADI1884 codec
Minimum RAM
512 MB