location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Isolate Serial Extension Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Isolate Serial Extension Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9825 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304002338 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:29:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Isolate Serial Extension Cable :
The long product name of APC Isolate Serial Extension Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RS-232 UPS and Extension Cables
More>>>
APC Isolate Serial Extension Cable:
The official description of APC Isolate Serial Extension Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UPS serial interface cables that provide direct communication between UPSs and desktops, workstations, and servers.
For operating systems with basic shutdown capabilities, Cable Interface Kits are available for use with all APC UPSs with dedicated RS-232 serial ports. An extension cable lets your UPS send signals over longer distances.

Short summary description APC Isolate Serial Extension Cable:
This short summary of the APC Isolate Serial Extension Cable data-sheet is auto-generated and uses the product title and the first six key specs.

APC Isolate Serial Extension Cable, 0 - 45 °C, -15 - 45 °C, 0 - 95%, 0 - 95%, 0 - 15000 m, 910 g

Long summary description APC Isolate Serial Extension Cable:
This is an auto-generated long summary of APC Isolate Serial Extension Cable based on the first three specs of the first five spec groups.

APC Isolate Serial Extension Cable. Weight: 910 g. Output connections: DB9(Simple Signaling) DB9(Simple Signaling), Input connection type: DB9(Simple Signaling), Dimensions (WxDxH): 61 x 97 x 25 mm

Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operational conditions
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
910 g
Other features
Output connections
DB9(Simple Signaling) DB9(Simple Signaling)
Input connection type
DB9(Simple Signaling)
Dimensions (WxDxH)
61 x 97 x 25 mm
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)