Lexmark logo

Lexmark C748de Colour 2400 x 600 DPI A4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87374
Info modified on:
21 Oct 2022, 10:14:32
Long product name Lexmark C748de Colour 2400 x 600 DPI A4:

Colour Laser, 1200 x 1200 dpi, 9 seconds, 33 ppm, 100000 pages per month, 800 MHz, 25.6 kg

Lexmark C748de Colour 2400 x 600 DPI A4:

Intuitive colour touch screen
The easy-to-use 4.3-inch (10.9-cm) colour touch screen provides audible feedback and tablet-like navigation to make device operation intuitive and simple.

Corporate colour matching
Match corporate colours on marketing collateral and brand-sensitive text and graphics with Lexmark Named Color Replacement and PANTONE® calibration.

Use less energy
The instant warm-up fuser reduces energy consumption and delivers a time to first page as fast as 9 seconds in both black and colour.

Multiple media support
Expand input capacity with optional paper drawers that let you load multiple paper types and boost total input capacity up to 4,300 sheets.

Eco-friendly printing
Print responsibly with Eco-Settings that let you customise print settings and Hibernate Mode which reduces energy consumption to less than one watt.

High-speed processing
The high-speed processor and gigabit Ethernet networking mean fast data transfer and fast processing even on complex colour documents.

Short summary description Lexmark C748de Colour 2400 x 600 DPI A4:

Lexmark C748de, Laser, Colour, 2400 x 600 DPI, A4, Duplex printing, Network ready

Long summary description Lexmark C748de Colour 2400 x 600 DPI A4:

Lexmark C748de. Print technology: Laser, Colour. Maximum duty cycle: 100000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: LCD. Network ready. Product colour: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.