location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Li-Ion 4400mAh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion 4400mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5024U-1BRS show
Show alternative article codes used in the online market place
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:49:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba Li-Ion 4400mAh Battery :
The long product name of Toshiba Li-Ion 4400mAh Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion 6 Cell 4400mAh 48WH 10.8V laptop battery
More>>>
Short summary description Toshiba Li-Ion 4400mAh Battery:
This short summary of the Toshiba Li-Ion 4400mAh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Li-Ion 4400mAh, Battery

Long summary description Toshiba Li-Ion 4400mAh Battery:
This is an auto-generated long summary of Toshiba Li-Ion 4400mAh Battery based on the first three specs of the first five spec groups.

Toshiba Li-Ion 4400mAh. Type: Battery

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI2336 laptop spare part Battery
(show image)
MBI2336 MBI2336 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)