location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N810 10,5 cm (4.13") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02703R1
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N810 10,5 cm (4.13") Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,5 cm (4.13") 800 x 480 pixels
  • - miniSD, SD
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium Polymer (LiPo)
Long product name Nokia N810 10,5 cm (4.13") Grey :
The long product name of Nokia N810 10,5 cm (4.13") Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N810 Internet Tablet
More>>>
Short summary description Nokia N810 10,5 cm (4.13") Grey:
This short summary of the Nokia N810 10,5 cm (4.13") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N810, 10,5 cm (4.13"), 800 x 480 pixels, Grey

Long summary description Nokia N810 10,5 cm (4.13") Grey:
This is an auto-generated long summary of Nokia N810 10,5 cm (4.13") Grey based on the first three specs of the first five spec groups.

Nokia N810. Display diagonal: 10,5 cm (4.13"), Display resolution: 800 x 480 pixels. Rear camera type: Single camera. Product colour: Grey. Weight: 225 g