location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
042FY0KL show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Warranty: 2-year warranty as standard. Kyocera Mita guarantees the drum and developer for 3 years or 300,000 pages (whichever occurs sooner), provided each printer is used and cleaned in accordance with the service instructions. KYOlife up to 5-year on-site warranty extension for printer and options.
Long product name KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI 1200 x 1200 DPI :
The long product name of KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-3820N LASER 28PPM / A4 / 64MB / 2400DPI
More>>>
KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI 1200 x 1200 DPI:
The official description of KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FS-3820N is the ideal printing option for busy workgroups. From the very first day, the FS-3820N is ready to serve your workgroup with a speedy 28 ppm output, standard network interface and class-leading cost effectiveness. Bidirectional parallel port and a certified USB 2.0 (High-Speed) interface are standard. Its Power PC 750 CX CPU with 300 MHz and 64 MB RAM enable sophisticated digital features such as PDF Direct Print and Electronic Sorting. And when your printing tasks grow, the FS-3820N can grow too: just select the accessories you need from its broad range of optional paper feeders, high-speed duplex, mailbox sorter and additional memory for even more efficiency. All for the lowest cost-per-page of any printer in its class.

Short summary description KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI 1200 x 1200 DPI:
This short summary of the KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI, Laser, 1200 x 1200 DPI, A4, 28 ppm

Long summary description KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI 1200 x 1200 DPI:
This is an auto-generated long summary of KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI 1200 x 1200 DPI based on the first three specs of the first five spec groups.

KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
18 s
Time to first page (black, normal)
9,5 s
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
100 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
64 MB
Maximum internal memory
312 MB
Performance
Built-in processor
Yes
Processor model
Power PC 750CX
Processor frequency
300 MHz
Sound pressure level (printing)
55 dB
Powersave acoustic emission
29 dB
Sound power level (standby)
33 dB
Power
Power consumption (printing) *
425 W
Power consumption (standby)
18 W
Power consumption (PowerSave)
13 W
Weight & dimensions
Weight
13,2 kg
Dimensions (WxDxH)
345 x 390 x 300 mm
Other features
I/O ports
1 x Fast Ethernet 10/100 Base TX 1 x IEEE 1284 1 x USB 2.0 1 x KUIO LV 1 x MIC
Custom media sizes
70 x 148 mm / 216 x 297 mm
Standard media sizes
A4, B5, A5, Letter, Legal
Recommended media weight
60 - 200 g/m²
Power requirements
AC 220/240 V, 50/60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:26:30
Uk has collected 1 expert review for KYOCERA FS-3820N LaserPrinter 28PPM A4 64MB 2400DPI 1200 x 1200 DPI and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%