IBM logo

IBM Flex System EN4132 2-port 10Gb Ethernet Adapter

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by   IBM
Product views:
28452
Info modified on:
22 May 2023, 09:39:42
Long product name IBM Flex System EN4132 2-port 10Gb Ethernet Adapter:

IBM Flex System EN4132 2-port 10Gb Ethernet Adapter

Short summary description IBM Flex System EN4132 2-port 10Gb Ethernet Adapter:

IBM Flex System EN4132 2-port 10Gb Ethernet Adapter

Long summary description IBM Flex System EN4132 2-port 10Gb Ethernet Adapter:

IBM Flex System EN4132 2-port 10Gb Ethernet Adapter

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.