location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SJIC20P(K) BLACK for TM-C3400BK ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SJIC20P(K) - Ink cartridge for TM-C3400BK (Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S020490
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045785351 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:22:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SJIC20P(K) BLACK for TM-C3400BK ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson SJIC20P(K) BLACK for TM-C3400BK ink cartridge 1 pc(s) Original :
The long product name of Epson SJIC20P(K) BLACK for TM-C3400BK ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SJIC20P(K) - Ink cartridge for TM-C3400BK (Black)
More>>>
Short summary description Epson SJIC20P(K) BLACK for TM-C3400BK ink cartridge 1 pc(s) Original:
This short summary of the Epson SJIC20P(K) BLACK for TM-C3400BK ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SJIC20P(K) BLACK ink cartridge for TM-C3400BK, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson SJIC20P(K) BLACK for TM-C3400BK ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson SJIC20P(K) BLACK for TM-C3400BK ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson SJIC20P(K) BLACK ink cartridge for TM-C3400BK. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
Epson TM-C3400BK
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
Country of origin
China
Packaging data
Package width
88 mm
Package depth
135 mm
Package height
43 mm
Package weight
200 g
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
4,05 m
Quantity per pallet
1750 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
4,05 m
Products per pallet (UK)
2100 pc(s)
Quantity per pallet layer
175 pc(s)
Products per pallet layer (UK)
210 pc(s)
Minimum order quantity
10 pc(s)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)