location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS -1D Mark III 10,1 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS-1D Mark III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1888B010 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2018 12:39:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS -1D Mark III 10,1 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,1 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS -1D Mark III 10,1 MP CMOS Black :
The long product name of Canon EOS -1D Mark III 10,1 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS-1D Mark III
More>>>
Canon EOS -1D Mark III 10,1 MP CMOS Black:
The official description of Canon EOS -1D Mark III 10,1 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The benchmark for high speed, high resolution professional photography. Powerful enough to capture a 110 frame burst at 10 frames per second. Built to withstand the toughest conditions.

- 10.1 Megapixel CMOS sensor
- 10 fps, max. burst of 110 JPEGs
- Dual "DIGIC III" processors
- High precision wide area AF
- EOS Integrated Cleaning System
- ISO 100-3200 range (L:50 H:6400)
- 3.0" LCD with Live View mode
- Picture Style
- EF lens compatibility


The benchmark. Remastered.


10.1 Megapixel CMOS sensor
Canon’s APS-H size (28.1 x 18.7 mm) CMOS sensor combines superb colour rendering with a wide dynamic range. Its inherent low-noise characteristics ensure smooth results at high sensitivities. A low pass filter and on-chip circuitry suppress moiré and remaining noise.

10 fps, 110 frame burst
The camera delivers 10 frames per second for a continuous burst of up to 110 Large JPEGs or 30 RAW images.

Dual "DIGIC III" processors
Dual "DIGIC III" processors work in parallel to process images at 14 bits for a total reproduction range of 16,384 tones per pixel. These fast and efficient processors also drive the camera’s shooting performance and near-instant response times. Start-up is just 0.2 milliseconds.

Wide-area AF with 19 cross type points
A high precision AF system employs 19 cross type points with sensitivity up to f/2.8, spread out across the AF area to accommodate off-centre subjects. 26 AF assist points aid AF tracking for increased accuracy.

EOS Integrated Cleaning System
Canon’s built-in dust prevention and cleaning system works to keep the sensor clean. A combination of technologies reduces, repels and removes dust and includes a Self-Cleaning Sensor Unit that shakes dust from the sensor with each power on.

Wide ISO Range
A wide 100 to 3200 ISO range as standard is expandable to L:50 and H:6400.

3.0" LCD with Live View mode
The bright 3.0" TFT LCD provides pin-sharp definition for checking focus and composition, with 10x magnification for finer details. When shooting from awkward positions, Live View mode gives you the option of framing your image from the LCD.

Picture Style
Picture Style presets provide easy control over image processing parameters. Each style offers a different colour response - similar to the way film types are changed to achieve different effects. Sharpness, contrast, colour tone and saturation are adjustable within each preset.

Weather sealed, magnesium alloy body
A magnesium alloy body with dust and moisture resistant sealing protects the EOS-1D Mark III from harsh weather and the rigours of daily use. Shutter reliability is a durable 300,000 cycles.

EOS system compatibility
The EOS-1D Mark III is compatible with all EF lenses (excl. EF-S lenses) and EX Series Speedlite flash units. Untethered shooting and image transfer are available with the optional Wireless File Transmitter WFT-E2.

Short summary description Canon EOS -1D Mark III 10,1 MP CMOS Black:
This short summary of the Canon EOS -1D Mark III 10,1 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS -1D Mark III, 10,1 MP, CMOS, 1,16 kg, Black

Long summary description Canon EOS -1D Mark III 10,1 MP CMOS Black:
This is an auto-generated long summary of Canon EOS -1D Mark III 10,1 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS -1D Mark III. Megapixel: 10,1 MP, Sensor type: CMOS. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 1,16 kg. Product colour: Black

Picture quality
Megapixel *
10,1 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Second curtain synchro
Flash exposure lock
Yes
Video
Motion JPEG frame rate
10 fps
Memory
Compatible memory cards *
CF, microdrive, sd
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
Camera
Image processor
2 x DIGIC III
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
156 mm
Depth
79,9 mm
Height
156,6 mm
Weight
1,16 kg
Other features
Video capability
Yes
Effective sensor resolution
10,1 pixels
Interface
USB 2.0 Hi-Speed (Mini-B)
Data compression
JPEG, RAW / sRAW (Canon RAW 2)
Metering
TTL, EV 0 - 20
Lens system
EF
Built-in flash
No
Camera shutter speed
30 - 1/8000 s
Compatible operating systems
Windows 2000 (SP4) / XP (SP2) / Vista OS X v10.3-10.4
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:39:08
Uk has collected 33 expert reviews for Canon EOS -1D Mark III 10.1 MP CMOS Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
Photoradar.com
Updated:
2011-08-14 02:39:07
But it's clear that the Japanese giant's 'imagineers' have listened to the requests of digital photographers when they set about updating the fastest model in their SLR range.While the shell still feels as though you could hammer tent pegs in with it...
Bottom line But it's clear that the Japanese giant's 'imagineers' have listened to the requests of digital photographers when they set about updating the fastest model in their SLR range.While the shell still feels as though you could hammer tent pegs in with it...
100%
professionalphotographer.co.uk
Updated:
2011-08-14 02:39:07
Canon EOS 1D MkIIIIs this latest speed demon the answer to a sports photographers dream?Canons 1D series of digital SLRs has always inspired confidence. Cutting edge features combined with advanced performance and rock-solid build quality have made t...
Bottom line The ability to shoot at 10 frames per second is a technological feat that deserves respect. By putting it in such a rugged, well-designed body Canon have ensured they have a clear winner on their hands here. We have some concerns about the cameras AF...
0%
practicalphotography.com
Updated:
2011-08-14 02:39:07
When details of the Canon EOS-1D Mark III were first released, the word on the grapevine was that this might be the best D-SLR ever made. With a continuous shooting speed of 10fps and a resolution of 10MP, it might just be worthy of that title...
100%
digitalartsonline.co.uk
Updated:
2011-08-14 02:39:07
As one of two pro-level models in the range, the Canon EOS-1D Mark III replaces the eight megapixel Mark IIn. Unlike the similar looking 35mm full-frame version, the 1Ds Mark II, the 1D Mark III uses the company’s mid-size APS-H CMOS sensor. This pr...
80%
pocket-lint.com
Updated:
2011-08-14 02:39:08
Does this adequately represent 20 years of EOS development?...
Good Handling, frame rate performance, build quality, low and high ISO image quality, feature set, metering...
Bad Servo AF not reliable, accurate exposure on LCD difficult, price, weight, limited exposure modes...
Bottom line The Canon EOS 1D Mk III looks unrivaled in terms of its burst shooting prowess and noise performance at higher ISOs, however a hefty price tag is joined by a hefty weight of 1.33kg that might put you off...
80%
expertreviews.co.uk
Updated:
2011-08-14 02:39:08
Canons previous update to the Eos 1D Mk II, the Mk IIn, resulted in arguably the makers finest pro-level DSLR to date, so the arrival of the Eos 1D Mk III has been eagerly anticipated.
80%
techradar.com
Updated:
2011-08-14 02:39:08
Appearances can be deceiving. Canons latest machine-gun of an SLR looks, to all intents and purposes, like any other model in the 1-series. But its clear that the Japanese giants imagineers have listened to the requests of digital photographers wh...
Good Thoughtfully updated, Jaw-dropping picture quality, Fantastically versatile...
Bad Very expensive...
Bottom line Appearances can be deceiving. Canons latest machine-gun of an SLR looks, to all intents and purposes, like any other model in the 1-series. But its clear that the Japanese giants imagineers have listened to the requests of digital photographers wh...
100%
EISA.eu
Updated:
2011-08-14 02:39:08
For speed, flexibility and build quality there is no DSLR to compete with Canons EOS 1D Mark III. With its dust and weather proofing, and 10fps drive combined with a 10MP sensor, this is the ultimate camera for press, sport and wildlife photography...
0%
dpexpert.com.au
Updated:
2011-11-04 08:53:12
This is one of Canon’s professional digital SLRs, designed for photo journalists who demand good image quality and very fast shooting. The 10 megapixel sensor delivers fine images and the 10 frames per second burst speed keeps up with the action. Ho...
Good The speed of operation of this camera is breathtaking. For action shots – football, wildlife or war – this is the camera to carry. There is both automatic and manual sensor dust removal.
Bad The weight! However the weight is the price that has to be paid for the huge batteries and the tank-like construction. This camera, with its magnesium alloy body and 70 or so dust and water seals, is designed to take a battering in wet and dirty condit...
Bottom line The EOS-1D Mark III is a professional tool for photojournalists. For well-heeled amateurs who want top quality images the Canon 5D ($5000 for the body) will do the job with its 12 megapixels on a full 35 mm frame size sensor. The extra $1600 for the 1D...
0%
photoreview.com.au
Updated:
2011-11-04 08:53:13
Released in the year of the 20th anniversary of the EOS band, the new EOS-1D Mark III is true to its EOS professional heritage. Canons most ambitions camera to date, its an amalgam of the best of Canons technologies and sports a water and dust resis...
95%
stuff.tv
Updated:
2014-04-10 01:28:45
Nikon may still hold a slight edge over Canon at the pro end of the market, but there’s only ever been one winner for sports photographers – the Canon EOS-1D. Put simply, it’s the fastest DSLR on earth.Its main rival, the Nikon D2Hs, may...
Good Blisteringly quick. Excellent low-light performance. Extremely solid build quality...
Bad Big and heavy. Live view mode not perfect...
Bottom line Forget gold plated and diamond encrusted – if youve got three grand to spare and dont mind weighty snappers, this is the camera to blow it on...
100%
avhub.com.au
Updated:
2014-06-05 01:23:07
Redesigned both inside and out Canon's fourth generation 'small format' D-SLR sets new standards in every department. One day there will be a better D-SLR than this ... but we'll probably have to wait a while.If you're thinking that this is just another C...
Bottom line There's nothing more to say. The Canon EOS-1D Mark III is the best professional D-SLR on the market by a long shot. End of story.Vital StatisticsType: Professional digital SLR with Canon EF bayonet lens mountFocusing: Automatic via 45-point wide-area syst...
0%
Country Distributor
Nederland 1 distributor(s)