ICIDU logo

ICIDU Mini-Jack Split , 25cm audio cable 0,25 m 2 x 3.5mm 3.5mm Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86882
Info modified on:
19 Jul 2021, 17:57:48
Long product name ICIDU Mini-Jack Split , 25cm audio cable 0,25 m 2 x 3.5mm 3.5mm Black:

Mini-Jack Split Audio Cable, 25cm

Short summary description ICIDU Mini-Jack Split , 25cm audio cable 0,25 m 2 x 3.5mm 3.5mm Black:

ICIDU Mini-Jack Split Audio Cable, 25cm, 2 x 3.5mm, Male, 3.5mm, Female, 0,25 m, Black

Long summary description ICIDU Mini-Jack Split , 25cm audio cable 0,25 m 2 x 3.5mm 3.5mm Black:

ICIDU Mini-Jack Split Audio Cable, 25cm. Connector 1: 2 x 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Cable length: 0,25 m, Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.