location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-610ND laser printer Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-610ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-610ND show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-610ND laser printer Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - Internal memory: 128 MB Built-in processor 360 MHz
Warranty: 1 year
Long product name Samsung CLP-610ND laser printer Colour 2400 x 600 DPI A4 :
The long product name of Samsung CLP-610ND laser printer Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-610ND - 2400 x 600 dpi, 20 ppm, 128MB, Ethernet 10/100Base-TX, USB 2.0
More>>>
Samsung CLP-610ND laser printer Colour 2400 x 600 DPI A4:
The official description of Samsung CLP-610ND laser printer Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SAMSUNG CLP-610ND color laser printer delivers full color at speeds up to 21 ppm. Boasting a durable monthly duty cycle of 65,000 pages, built-in automatic duplexing and image detail up to 2400 x 600dpi effective output the 610ND delivers. Backed by a 360 MHz processor and 128 MB RAM, not even your biggest jobs can slow it down. Innovation without compromise; the CLP-610ND.

fast print speed
- Faster print speeds mean increased productivity. The CLP-610ND delivers single sheets in less than 20 seconds and 100 pages in less than 5 minutes, whether simple text or full color.

expandable memory
- With a 360 MHz processor and 128 MB memory expandable to 384 MB, the CLP-610ND starts fast and stays fast, even when handling complex large documents.

less consumables
- Four consumables. Less hassle.

duplex printing
- Enhance your efficiency with the built-in, one-touch automatic duplex feature. Printing double-sided documents saves money and time.

extended duty cycle
- Boasting an average monthly duty cycle of 65,000 pages, the CLP-610ND is designed to meet the demands of the busiest workgroups.

ENERGY STAR compliant
- By being ENERGY STAR compliant you are assured that your SAMSUNG model is helping the environment by using less energy while saving you money. ENERGY STAR is a joint program of the U.S. Environmental Protection Agency and the U.S. Department of Energy promoting energy efficiency.

Short summary description Samsung CLP-610ND laser printer Colour 2400 x 600 DPI A4:
This short summary of the Samsung CLP-610ND laser printer Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-610ND, Laser, Colour, 2400 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description Samsung CLP-610ND laser printer Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-610ND laser printer Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-610ND. Print technology: Laser, Colour, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Media weight (tray 1)
60 - 163 g/m2
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Built-in processor
Yes
Processor model
Samsung CHORUSm
Processor frequency
360 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
29 dB
Power
Power consumption (printing) *
550 W
Power consumption (standby)
17 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
25,6 kg
Dimensions (WxDxH)
432 x 432 x 426 mm
Other features
Custom media sizes
(76x127 mm) - (216x356)
Power requirements
220-240V; 50Hz
Networking features
Ethernet 10/100Base-TX
Compatible operating systems
Win 2000/XP/2003/Vista Linux 8.0-9.0, 9.2-10.1, 8.2-9.2, 1-4 Mac 10.3-10.4
Emulations
PCL 6, SPL-C
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:14:42
Uk has collected 8 expert reviews for Samsung CLP-610ND laser printer Colour 2400 x 600 DPI A4 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%