location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 7000 QT4050/15 beard trimmer 18 1,8 cm Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
vacuum beard trimmer QT4050/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QT4050/15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103521136 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:15:42
The date of the most recent change of this product data-sheet in Icecat.
Important Information Manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips QT4050/15 user manual (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BEARDTRIMMER Series 7000 QT4050/15 beard trimmer 18 1,8 cm Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plus
  • - With contour following comb
Warranty: 2-year worldwide guarantee
Long product name Philips BEARDTRIMMER Series 7000 QT4050/15 beard trimmer 18 1,8 cm Black, Blue :
The long product name of Philips BEARDTRIMMER Series 7000 QT4050/15 beard trimmer 18 1,8 cm Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QT4050 - 18 settings, 32 mm, 50 min
More>>>
Philips BEARDTRIMMER Series 7000 QT4050/15 beard trimmer 18 1,8 cm Black, Blue:
The official description of Philips BEARDTRIMMER Series 7000 QT4050/15 beard trimmer 18 1,8 cm Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect even beard, the cleanest way
This vacuum beard trimmer delivers superior trimming performance with integrated
vacuum system to capture hairs during use. No mess guaranteed.

Best performance that feels great
- Contour following comb for a precise and even trim

Brings maximum ease of use
- Clear view hair chamber for visual control
- Maintenance free blades
- Vacuum system captures cut hairs for mess-free trimming

Create the look you want
- 18 secured length settings from 1mm up to 18mm

Provides optimal power
- Corded and cordless use for maximum power and freedom
- Strong lithium-ion battery for optimal power use

Short summary description Philips BEARDTRIMMER Series 7000 QT4050/15 beard trimmer 18 1,8 cm Black, Blue:
This short summary of the Philips BEARDTRIMMER Series 7000 QT4050/15 beard trimmer 18 1,8 cm Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 7000 QT4050/15, Black, Blue

Long summary description Philips BEARDTRIMMER Series 7000 QT4050/15 beard trimmer 18 1,8 cm Black, Blue:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 7000 QT4050/15 beard trimmer 18 1,8 cm Black, Blue based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 7000 QT4050/15. Minimum hair length: 1 mm, Maximum hair length: 1,8 cm, Cutter width: 3,2 cm. Product colour: Black, Blue. Operating time: 50 min, Battery type: Li-ion, Charging time: 8 h

Maintenance-free blades

The blades stay sharp and need no oiling, so your product is always ready for use.

Corded and cordless use

Use your Philips trimmer corded or cordless with the recharged battery for maximum power and freedom.

Integrated vacuum system

The integrated vacuum mechanism absorbs cut-off hairs during use and gives you a cleaner washbasin after use.

Clear view hair chamber

Transparent hair chamber makes it easy to see when the chamber needs to be emptied.

18 secured length settings

Select and locks your desired length within a versatile range of possible lengths.

Contour-following comb

Flexing guide comb that follows every curve of your face for an even trim, easily and comfortably.

Powerful Lithium-Ion battery
Powerful Lithium-Ion battery

This product has a powerful lithium-ion battery with quick charge so you can charge the product in 8 hours for 50 minutes use.

Performance
Cutter width
3,2 cm
Number of length steps *
18
Minimum hair length *
1 mm
Maximum hair length *
1,8 cm
Design
Product colour *
Black, Blue
Hair collecting chamber
Yes
Power
Battery type
Li-ion
Operating time *
50 min
Charging time
8 h
Battery charge indicator
Yes
Packaging content
Cleaning brush
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-14 20:15:36
Uk has collected 2 expert reviews for Philips BEARDTRIMMER Series 7000 vacuum beard trimmer QT4050/15 and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%