location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DC E30 3,14 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC E30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.T5467.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:38:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ DC E30 3,14 MP :
The long product name of BenQ DC E30 3,14 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.1M pixel with CMOS sensor 16MB internal memory (14MB usable) 4x digital zoom AAA batteries 1.5inch LCD 5 white balance modes AVI Movie mode
More>>>
BenQ DC E30 3,14 MP:
The official description of BenQ DC E30 3,14 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A diminutive DSC for ideal mobility; even more portable than a handy mobile phone. Enable users to print out photos up to A4 size. 1/2000 speedy shutter enables users to catch objects in motion even at a glance.
Can be used as a web camera via MSN or Yahoo Messenger to share your feelings with friends face to face. High ISO provides good color saturation.

Short summary description BenQ DC E30 3,14 MP:
This short summary of the BenQ DC E30 3,14 MP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DC E30, 3,14 MP, 82 g

Long summary description BenQ DC E30 3,14 MP:
This is an auto-generated long summary of BenQ DC E30 3,14 MP based on the first three specs of the first five spec groups.

BenQ DC E30. Megapixel: 3,14 MP. Digital zoom: 4x. Internal memory: 14 MB. Weight: 82 g

Picture quality
Megapixel *
3,14 MP
Lens system
Digital zoom *
4x
Memory
Internal memory
14 MB
Display
Display *
LCD
Ports & interfaces
I/O ports
1 x USB 1.1
Camera
Self-timer delay *
10 s
Weight & dimensions
Weight
82 g
Packaging content
Bundled software
Drivers & Utilities
Other features
Dimensions (WxDxH)
89,5 x 24 x 56 mm
Lens system
Fixed Focus Lens
Camera focusing range
Macro: 40 cm, Normal: 160 cm to infinity
Camera shutter speed
1/7 - 1/2000 s
Power source
2 x AAA batterij
Digital SLR
No
Brand Image Product code Product Stock Price from
BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black
(show image)
9H.03G67.80E DC C740, 7 meg 2.5", LTPS screen 0.00
(excl. VAT)
0 (incl. VAT)