Nokia logo

Nokia 5700 XpressMusic 5,59 cm (2.2") Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25475
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nokia 5700 XpressMusic 5,59 cm (2.2") Red:

5700 XpressMusic, Red

Short summary description Nokia 5700 XpressMusic 5,59 cm (2.2") Red:

Nokia 5700 XpressMusic, 5,59 cm (2.2"), 320 x 240 pixels, Red

Long summary description Nokia 5700 XpressMusic 5,59 cm (2.2") Red:

Nokia 5700 XpressMusic. Display diagonal: 5,59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Product colour: Red. Weight: 115 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.