location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 4 Cells Laptop Battery Replacement

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Cells Laptop Battery Replacement
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA-PB0NC4G/E show
Show alternative article codes used in the online market place
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:02:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 4 Cells Laptop Battery Replacement :
The long product name of Samsung 4 Cells Laptop Battery Replacement. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Cells Laptop Battery Replacement
More>>>
Samsung 4 Cells Laptop Battery Replacement:
The official description of Samsung 4 Cells Laptop Battery Replacement as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Li-Ion Rechargeable Battery (brand new merchandise in original packaging)
This high capacity rechargeable battery definitely disposes of more power than the battery which was included in the delivery of your device. This rechargeable battery can be used instead of the original rechargeable battery without any problems and can be recharged with the available standard power supply. The rechargeable battery is protected and secured against overcharge and short-circuits.
Important information: A battery with a greater power output than the battery which was included in the delivery of your device can have larger dimensions. Please observe the dimensions in mm indicated in the offer (see above under technical details).
safety due to heat and overcharge protection
more power than the battery which was included in the delivery of your device
no memory effect - recharge your battery whenever you like
excellent fitting accuracy, certified quality merchandise, not an original accessory
the standard battery charger can still be used

Fits Laptop Models
samsung np-x22
samsung x22 series
samsung x22 web 7300
samsung x22 wep 7500
samsung x22 xeb 8100
samsung x22-a001
samsung x22-a005
samsung x22-a006
samsung x22-a007
samsung x22-a008
samsung x22-a009
samsung x22-a00a
samsung x22-a00b
samsung x22-a00c
samsung x22-aura t7300 choi
samsung x22-aura t9300 choell
samsung x22-pro t7500 boyar

Short summary description Samsung 4 Cells Laptop Battery Replacement:
This short summary of the Samsung 4 Cells Laptop Battery Replacement data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 4 Cells Laptop Battery Replacement, Battery

Long summary description Samsung 4 Cells Laptop Battery Replacement:
This is an auto-generated long summary of Samsung 4 Cells Laptop Battery Replacement based on the first three specs of the first five spec groups.

Samsung 4 Cells Laptop Battery Replacement. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Battery capacity
4400 mAh
Battery voltage
14,8 V
Weight & dimensions
Weight
419,7 g
Country Distributor
United Kingdom 1 distributor(s)